Murata Electronics Ceramic Capacitors GRM0335C1H6R8DA01D

Description
6.8pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet
Description
6.8pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-16731-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16731-2-ND
Ceramic Capacitors 490-16731-2-ND
6.8pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

6.8pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-16731-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16731-6-ND
Ceramic Capacitors 490-16731-6-ND
6.8pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

6.8pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-16731-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16731-1-ND
Ceramic Capacitors 490-16731-1-ND
6.8pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

6.8pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Cap, 6.8Pf, 50V, Mlcc, 0201; Capacitance Murata - 94AC8972 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 6.8Pf, 50V, Mlcc, 0201; Capacitance Murata
94AC8972
Cap, 6.8Pf, 50V, Mlcc, 0201; Capacitance Murata 94AC8972
CAP, 6.8PF, 50V, MLCC, 0201; Capacitance:6.8pF; Voltage Rating:50V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 0.5pF; Dielectric Characteristic:C0G / NP0; Product Range:GRM Series; Operating Temperature RoHS Compliant: Yes

CAP, 6.8PF, 50V, MLCC, 0201; Capacitance:6.8pF; Voltage Rating:50V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 0.5pF; Dielectric Characteristic:C0G / NP0; Product Range:GRM Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 490-16731-2-ND 490-16731-6-ND 94AC8972
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 6.8Pf, 50V, Mlcc, 0201; Capacitance Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525000680GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Aluminium Capacitors - 1701176 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details