Murata Electronics 6.8PF 50V Capacitor GRM0335C1H6R8BA01D

Description
CAP CER 6.8PF 50V C0G/NP0 0201 Product overview: GRM0335C1H6R8BA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6.8PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C1H6R8BA01 D can be used for catalog matching and distributor lookup.
Request a Quote
Description
CAP CER 6.8PF 50V C0G/NP0 0201 Product overview: GRM0335C1H6R8BA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6.8PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C1H6R8BA01 D can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Murata GRM0335C1H6R8BA01 is a 6.8pF ceramic capacitor with a rated voltage of 50V DC. It features a capacitance tolerance of ±0.1pF and is characterized by a C0G (NP0) dielectric, which provides stable performance across a wide temperature range. The operating temperature range is from -55°C to 125°C, making it suitable for various applications. The capacitor is packaged in a compact 0201 (0603 metric) case, with dimensions of 0.6mm x 0.3mm x 0.3mm. It is compliant with RoHS standards and is available in different packaging options, including paper taping for efficient handling and assembly. This component is ideal for engineers seeking reliable and compact capacitors for high-frequency applications.

Datasheet Summary
Powered by GS/AI

The Murata GRM0335C1H6R8BA01 is a 6.8pF ceramic capacitor with a rated voltage of 50V DC. It features a capacitance tolerance of ±0.1pF and is characterized by a C0G (NP0) dielectric, which provides stable performance across a wide temperature range. The operating temperature range is from -55°C to 125°C, making it suitable for various applications. The capacitor is packaged in a compact 0201 (0603 metric) case, with dimensions of 0.6mm x 0.3mm x 0.3mm. It is compliant with RoHS standards and is available in different packaging options, including paper taping for efficient handling and assembly. This component is ideal for engineers seeking reliable and compact capacitors for high-frequency applications.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
6.8PF 50V Capacitor
60-GRM0335C1H6R8BA01D
6.8PF 50V Capacitor 60-GRM0335C1H6R8BA01D
CAP CER 6.8PF 50V C0G/NP0 0201 Product overview: GRM0335C1H6R8BA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6.8PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C1H6R8BA01 D can be used for catalog matching and distributor lookup.

CAP CER 6.8PF 50V C0G/NP0 0201 Product overview: GRM0335C1H6R8BA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6.8PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C1H6R8BA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM0335C1H6R8BA01D - 1041217-GRM0335C1H6R8BA01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM0335C1H6R8BA01D
1041217-GRM0335C1H6R8BA01D
Ceramic Capacitors - GRM0335C1H6R8BA01D 1041217-GRM0335C1H6R8BA01D
Manufacturer: Murata Electronics North America Win Source Part Number: 1041217-GRM0335C1H6R 8BA01D Packaging: Reel - TR Voltage Rating: 50V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 6.8pF Tolerance: ±0.1pF Temperature Coefficient: C0G, NP0 Thickness (Max): 0.013" (0.33mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Sufficient

Manufacturer: Murata Electronics North America
Win Source Part Number: 1041217-GRM0335C1H6R8BA01D
Packaging: Reel - TR
Voltage Rating: 50V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 6.8pF
Tolerance: ±0.1pF
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.013" (0.33mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Ceramic Capacitors - 490-17817-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-17817-2-ND
Ceramic Capacitors 490-17817-2-ND
6.8pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

6.8pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-17817-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-17817-6-ND
Ceramic Capacitors 490-17817-6-ND
6.8pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

6.8pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-17817-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-17817-1-ND
Ceramic Capacitors 490-17817-1-ND
6.8pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

6.8pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Cap, 6.8Pf, 50V, Mlcc, 0201; Capacitance Murata - 94AC8970 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 6.8Pf, 50V, Mlcc, 0201; Capacitance Murata
94AC8970
Cap, 6.8Pf, 50V, Mlcc, 0201; Capacitance Murata 94AC8970
CAP, 6.8PF, 50V, MLCC, 0201; Capacitance:6.8pF; Voltage Rating:50V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 0.1pF; Dielectric Characteristic:C0G / NP0; Product Range:GRM Series; Operating Temperature RoHS Compliant: Yes

CAP, 6.8PF, 50V, MLCC, 0201; Capacitance:6.8pF; Voltage Rating:50V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 0.1pF; Dielectric Characteristic:C0G / NP0; Product Range:GRM Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 6.8Pf, 50V, Mlcc, 0201 Rohs Compliant Murata - 65AH7083 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 6.8Pf, 50V, Mlcc, 0201 Rohs Compliant Murata
65AH7083
Cap, 6.8Pf, 50V, Mlcc, 0201 Rohs Compliant Murata 65AH7083
CAP, 6.8PF, 50V, MLCC, 0201 ROHS COMPLIANT: YES

CAP, 6.8PF, 50V, MLCC, 0201 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - GRM0335C1H6R8BA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM0335C1H6R8BA01D
Ceramic Capacitors GRM0335C1H6R8BA01D
CAP CER 6.8PF 50V C0G/NP0 0201

CAP CER 6.8PF 50V C0G/NP0 0201

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-GRM0335C1H6R8BA01D 1041217-GRM0335C1H6R8BA01D 490-17817-2-ND 490-17817-6-ND 94AC8970 65AH7083 GRM0335C1H6R8BA01D
Product Name 6.8PF 50V Capacitor Ceramic Capacitors - GRM0335C1H6R8BA01D Ceramic Capacitors Ceramic Capacitors Cap, 6.8Pf, 50V, Mlcc, 0201; Capacitance Murata Cap, 6.8Pf, 50V, Mlcc, 0201 Rohs Compliant Murata Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 6.80E-6 microF 6.80E-6 microF 6.80E-6 microF 6.80E-6 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-412-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 200000 microF
View Details
Film Capacitors - 1727542 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic Capacitors - 2002-101412T200DF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers