Murata Electronics Electronic Surplus - GRM0335C1H5R6CA01D GRM0335C1H5R6CA01D

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 759591-GRM0335C1H5R6 CA01D Packaging: Reel Mounting Style: SMT, MLCC Applications: General Purpose Capacitance: 5.6pF Tolerance: ±0.25pF Voltage - Rated: 50V Temperature Coefficient: C0G, NP0 Categories: Capacitors Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 0201 (0603 Metric) Thickness (Maximum): 0.013" (0.33mm) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 759591-GRM0335C1H5R6 CA01D Packaging: Reel Mounting Style: SMT, MLCC Applications: General Purpose Capacitance: 5.6pF Tolerance: ±0.25pF Voltage - Rated: 50V Temperature Coefficient: C0G, NP0 Categories: Capacitors Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 0201 (0603 Metric) Thickness (Maximum): 0.013" (0.33mm) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - GRM0335C1H5R6CA01D - 759591-GRM0335C1H5R6CA01D - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - GRM0335C1H5R6CA01D
759591-GRM0335C1H5R6CA01D
Electronic Surplus - GRM0335C1H5R6CA01D 759591-GRM0335C1H5R6CA01D
Manufacturer: Murata Electronics North America Win Source Part Number: 759591-GRM0335C1H5R6 CA01D Packaging: Reel Mounting Style: SMT, MLCC Applications: General Purpose Capacitance: 5.6pF Tolerance: ±0.25pF Voltage - Rated: 50V Temperature Coefficient: C0G, NP0 Categories: Capacitors Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 0201 (0603 Metric) Thickness (Maximum): 0.013" (0.33mm) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)

Manufacturer: Murata Electronics North America
Win Source Part Number: 759591-GRM0335C1H5R6CA01D
Packaging: Reel
Mounting Style: SMT, MLCC
Applications: General Purpose
Capacitance: 5.6pF
Tolerance: ±0.25pF
Voltage - Rated: 50V
Temperature Coefficient: C0G, NP0
Categories: Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 0201 (0603 Metric)
Thickness (Maximum): 0.013" (0.33mm)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)

Buy Now
Singapore, Singapore
5.6PF 50V Capacitor
60-GRM0335C1H5R6CA01D
5.6PF 50V Capacitor 60-GRM0335C1H5R6CA01D
CAP CER 5.6PF 50V C0G/NP0 0201 Product overview: GRM0335C1H5R6CA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.6PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 5.6PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C1H5R6CA01 D can be used for catalog matching and distributor lookup.

CAP CER 5.6PF 50V C0G/NP0 0201 Product overview: GRM0335C1H5R6CA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.6PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 5.6PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C1H5R6CA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-11336-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11336-6-ND
Ceramic Capacitors 490-11336-6-ND
5.6pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

5.6pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-11336-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11336-2-ND
Ceramic Capacitors 490-11336-2-ND
5.6pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

5.6pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-11336-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11336-1-ND
Ceramic Capacitors 490-11336-1-ND
5.6pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

5.6pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Cap, 5.6Pf, 50V, Mlcc, 0201; Capacitance Murata - 94AC8967 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 5.6Pf, 50V, Mlcc, 0201; Capacitance Murata
94AC8967
Cap, 5.6Pf, 50V, Mlcc, 0201; Capacitance Murata 94AC8967
CAP, 5.6PF, 50V, MLCC, 0201; Capacitance:5.6pF; Voltage Rating:50V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:GRM Series; Operating Temperature RoHS Compliant: Yes

CAP, 5.6PF, 50V, MLCC, 0201; Capacitance:5.6pF; Voltage Rating:50V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:GRM Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 5.6Pf, 50V, Mlcc, 0201 Rohs Compliant Murata - 65AH7079 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 5.6Pf, 50V, Mlcc, 0201 Rohs Compliant Murata
65AH7079
Cap, 5.6Pf, 50V, Mlcc, 0201 Rohs Compliant Murata 65AH7079
CAP, 5.6PF, 50V, MLCC, 0201 ROHS COMPLIANT: YES

CAP, 5.6PF, 50V, MLCC, 0201 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - GRM0335C1H5R6CA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM0335C1H5R6CA01D
Ceramic Capacitors GRM0335C1H5R6CA01D
CAP CER 5.6PF 50V C0G/NP0 0201

CAP CER 5.6PF 50V C0G/NP0 0201

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 759591-GRM0335C1H5R6CA01D 60-GRM0335C1H5R6CA01D 490-11336-6-ND 490-11336-2-ND 94AC8967 65AH7079 GRM0335C1H5R6CA01D
Product Name Electronic Surplus - GRM0335C1H5R6CA01D 5.6PF 50V Capacitor Ceramic Capacitors Ceramic Capacitors Cap, 5.6Pf, 50V, Mlcc, 0201; Capacitance Murata Cap, 5.6Pf, 50V, Mlcc, 0201 Rohs Compliant Murata Ceramic Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 5.60E-6 microF 5.60E-6 microF 5.60E-6 microF 5.60E-6 microF
WVDC 50 volts 50 volts 50 volts 50 volts 50 volts 50 volts
WVAC 50 volts 50 volts 50 volts 50 volts 50 volts 50 volts
Packing Method Tape Reel; Reel Tape & Reel (TR) Digi-Reel® Tape Reel Tape Reel Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-425-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 160000 microF
View Details
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
Ceramic Capacitors - P10R102K1-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers