Murata Electronics Ceramic Capacitors GRM0335C1H510JA01D

Description
51pF ±5% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet
Description
51pF ±5% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-17816-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-17816-2-ND
Ceramic Capacitors 490-17816-2-ND
51pF ±5% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

51pF ±5% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-17816-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-17816-1-ND
Ceramic Capacitors 490-17816-1-ND
51pF ±5% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

51pF ±5% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-17816-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-17816-6-ND
Ceramic Capacitors 490-17816-6-ND
51pF ±5% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

51pF ±5% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM0335C1H510JA01D - 775141-GRM0335C1H510JA01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM0335C1H510JA01D
775141-GRM0335C1H510JA01D
Ceramic Capacitors - GRM0335C1H510JA01D 775141-GRM0335C1H510JA01D
Manufacturer: Murata Electronics North America Win Source Part Number: 775141-GRM0335C1H510 JA01D Series: GRM Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 0201 (0603 Metric) Applications: General Mounting: Surface Mount, MLCC Capacitance: 51pF Tolerance: ±5% Temperature Coefficient: C0G, NP0 Family Name: GRM Categories: Capacitors Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Voltage Rating DC: 50V Thickness (Maximum): 0.013" (0.33mm) Alternative Parts (Cross-Reference): C0603C0G1H510JT; UMK063CG510JT-F; UMK063CG510JTHF; GRM0332C1H510JA01J; Introduction Date: January 20, 2004 ECCN: EAR99 Country of Origin: China, Philippines Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 775141-GRM0335C1H510JA01D
Series: GRM
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Package: 0201 (0603 Metric)
Applications: General
Mounting: Surface Mount, MLCC
Capacitance: 51pF
Tolerance: ±5%
Temperature Coefficient: C0G, NP0
Family Name: GRM
Categories: Capacitors
Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Voltage Rating DC: 50V
Thickness (Maximum): 0.013" (0.33mm)
Alternative Parts (Cross-Reference): C0603C0G1H510JT; UMK063CG510JT-F; UMK063CG510JTHF; GRM0332C1H510JA01J;
Introduction Date: January 20, 2004
ECCN: EAR99
Country of Origin: China, Philippines
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
51PF 50V Capacitor
60-GRM0335C1H510JA01D
51PF 50V Capacitor 60-GRM0335C1H510JA01D
CAP CER 51PF 50V C0G/NP0 0201 Product overview: GRM0335C1H510JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 51PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 51PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C1H510JA01 D can be used for catalog matching and distributor lookup.

CAP CER 51PF 50V C0G/NP0 0201 Product overview: GRM0335C1H510JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 51PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 51PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C1H510JA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM0335C1H510JA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM0335C1H510JA01D
Ceramic Capacitors GRM0335C1H510JA01D
CAP CER 51PF 50V C0G/NP0 0201

CAP CER 51PF 50V C0G/NP0 0201

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-17816-2-ND 490-17816-6-ND 775141-GRM0335C1H510JA01D 60-GRM0335C1H510JA01D GRM0335C1H510JA01D
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - GRM0335C1H510JA01D 51PF 50V Capacitor Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701178 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-428-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Aluminum Electrolytic - 107SVL050MGW - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers