Murata Electronics Ceramic Capacitors GRM0335C1H1R3BA01D

Description
1.3pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote
Description
1.3pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Murata GRM0335C1H1R3BA01 is a multi-layer ceramic capacitor (MLCC) with a capacitance of 1.3 pF and a rated voltage of 50 V DC. It features a capacitance tolerance of ±0.1 pF and is characterized by a C0G (NP0) dielectric, which provides stable performance across a wide temperature range. The operating temperature range for this capacitor is from -55°C to 125°C, making it suitable for various applications that require reliability under extreme conditions. The capacitor is packaged in a compact 0201 (0603 metric) case size, with typical dimensions of 0.6 mm x 0.3 mm x 0.3 mm. It is compliant with RoHS standards, ensuring it meets environmental regulations. This product is available in different packaging options, including paper taping, with minimum order quantities specified for each type.

Datasheet Summary
Powered by GS/AI

The Murata GRM0335C1H1R3BA01 is a multi-layer ceramic capacitor (MLCC) with a capacitance of 1.3 pF and a rated voltage of 50 V DC. It features a capacitance tolerance of ±0.1 pF and is characterized by a C0G (NP0) dielectric, which provides stable performance across a wide temperature range. The operating temperature range for this capacitor is from -55°C to 125°C, making it suitable for various applications that require reliability under extreme conditions. The capacitor is packaged in a compact 0201 (0603 metric) case size, with typical dimensions of 0.6 mm x 0.3 mm x 0.3 mm. It is compliant with RoHS standards, ensuring it meets environmental regulations. This product is available in different packaging options, including paper taping, with minimum order quantities specified for each type.

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-6120-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6120-6-ND
Ceramic Capacitors 490-6120-6-ND
1.3pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

1.3pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-6120-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6120-2-ND
Ceramic Capacitors 490-6120-2-ND
1.3pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

1.3pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-6120-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6120-1-ND
Ceramic Capacitors 490-6120-1-ND
1.3pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

1.3pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM0335C1H1R3BA01D - 919726-GRM0335C1H1R3BA01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM0335C1H1R3BA01D
919726-GRM0335C1H1R3BA01D
Ceramic Capacitors - GRM0335C1H1R3BA01D 919726-GRM0335C1H1R3BA01D
Manufacturer: Murata Electronics North America Win Source Part Number: 919726-GRM0335C1H1R3 BA01D Series: GRM Operating Temperature Range: -55°C ~ 125°C Features: ±0.1pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric) Package: 0201 (0603 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: GRM0335C1H Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 15000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks HTSUS: 8532.24.0020 Other Part Number: GRM0335C1H1R3BD01D-N D, 490-6120-1, 490-6120-2, 490-6120-6, GRM0335C1H1R3BD01D

Manufacturer: Murata Electronics North America
Win Source Part Number: 919726-GRM0335C1H1R3BA01D
Series: GRM
Operating Temperature Range: -55°C ~ 125°C
Features: ±0.1pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Package: 0201 (0603 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Family Name: GRM0335C1H
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Quantity per package: 15000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 22 Weeks
HTSUS: 8532.24.0020
Other Part Number: GRM0335C1H1R3BD01D-ND, 490-6120-1, 490-6120-2, 490-6120-6, GRM0335C1H1R3BD01D

Buy Now Datasheet
Singapore, Singapore
1.3PF 50V Capacitor
60-GRM0335C1H1R3BA01D
1.3PF 50V Capacitor 60-GRM0335C1H1R3BA01D
CAP CER 1.3PF 50V C0G/NP0 0201 Product overview: GRM0335C1H1R3BA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.3PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1.3PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C1H1R3BA01 D can be used for catalog matching and distributor lookup.

CAP CER 1.3PF 50V C0G/NP0 0201 Product overview: GRM0335C1H1R3BA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.3PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1.3PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C1H1R3BA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRM0335C1H1R3BA01D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRM0335C1H1R3BA01D
50V 1.3pF C0G 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

50V 1.3pF C0G 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Cap, 1.3Pf, 50V, Mlcc, 0201; Capacitance Murata - 66AH6045 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1.3Pf, 50V, Mlcc, 0201; Capacitance Murata
66AH6045
Cap, 1.3Pf, 50V, Mlcc, 0201; Capacitance Murata 66AH6045
CAP, 1.3PF, 50V, MLCC, 0201; Capacitance:1.3pF; Voltage Rating:50V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 0.1pF; Dielectric Characteristic:C0G / NP0; Product Range:GRM Series; Operating Temperature RoHS Compliant: Yes

CAP, 1.3PF, 50V, MLCC, 0201; Capacitance:1.3pF; Voltage Rating:50V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 0.1pF; Dielectric Characteristic:C0G / NP0; Product Range:GRM Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 1.3Pf, 50V, Mlcc, 0201 Rohs Compliant Murata - 64AJ4334 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1.3Pf, 50V, Mlcc, 0201 Rohs Compliant Murata
64AJ4334
Cap, 1.3Pf, 50V, Mlcc, 0201 Rohs Compliant Murata 64AJ4334
CAP, 1.3PF, 50V, MLCC, 0201 ROHS COMPLIANT: YES

CAP, 1.3PF, 50V, MLCC, 0201 ROHS COMPLIANT: YES

Supplier's Site
Ceramic Capacitors - GRM0335C1H1R3BA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM0335C1H1R3BA01D
Ceramic Capacitors GRM0335C1H1R3BA01D
CAP CER 1.3PF 50V C0G/NP0 0201

CAP CER 1.3PF 50V C0G/NP0 0201

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-6120-6-ND 490-6120-2-ND 919726-GRM0335C1H1R3BA01D 60-GRM0335C1H1R3BA01D GRM0335C1H1R3BA01D 66AH6045 64AJ4334 GRM0335C1H1R3BA01D
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - GRM0335C1H1R3BA01D 1.3PF 50V Capacitor Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Cap, 1.3Pf, 50V, Mlcc, 0201; Capacitance Murata Cap, 1.3Pf, 50V, Mlcc, 0201 Rohs Compliant Murata Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor; Surface Mount
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
WVDC 50 volts 50 volts 50 volts 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 380LX103M016K202-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100470FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details