10pF ±5% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
10pF ±5% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
10pF ±5% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
CAP CER 10PF 50V C0G/NP0 0201 Product overview: GRM0335C1H100JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C1H100JA01
SMD Multilayer Ceramic Capacitor, GRM Series, 10 pF, 5%, C0G / NP0, 50 V, 0201 [0603 Metric] RoHS Compliant: Yes
CAP, 10PF, 50V, 5%, C0G/NP0, 0201; Capacitance:10pF; Voltage Rating:50V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:GRM Series; Operating Temperature RoHS Compliant: Yes
50V 10pF C0G ±5% 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
CAP CER 10PF 50V C0G/NP0 0201
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 490-6112-2-ND | 490-6112-6-ND | 60-GRM0335C1H100JA01D | 55Y9839 | 03AC2540 | GRM0335C1H100JA01D | GRM0335C1H100JA01D |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | 10PF 50V Capacitor | Smd Multilayer Ceramic Capacitor, Grm Series, 10 Pf, 5%, C0G / Np0, 50 V, 0201 [0603 Metric] Rohs Compliant Murata | Cap, 10Pf, 50V, 5%, C0G/np0, 0201; Capacitance Murata | Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Leaded Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount | ||
| Applications | General Purpose | General Purpose | General Purpose | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |