Murata Electronics Ceramic Capacitors GRM0335C1E8R2DA01D

Description
8.2pF ±0.5pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet
Description
8.2pF ±0.5pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-3140-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3140-2-ND
Ceramic Capacitors 490-3140-2-ND
8.2pF ±0.5pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

8.2pF ±0.5pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-3140-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3140-1-ND
Ceramic Capacitors 490-3140-1-ND
8.2pF ±0.5pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

8.2pF ±0.5pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-3140-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3140-6-ND
Ceramic Capacitors 490-3140-6-ND
8.2pF ±0.5pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

8.2pF ±0.5pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM0335C1E8R2DA01D - 775103-GRM0335C1E8R2DA01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM0335C1E8R2DA01D
775103-GRM0335C1E8R2DA01D
Ceramic Capacitors - GRM0335C1E8R2DA01D 775103-GRM0335C1E8R2DA01D
Manufacturer: Murata Electronics North America Win Source Part Number: 775103-GRM0335C1E8R2 DA01D Series: GRM Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 0201 (0603 Metric) Applications: General Mounting: Surface Mount, MLCC Capacitance: 8.2pF Tolerance: ±0.5pF Temperature Coefficient: C0G, NP0 Family Name: GRM Categories: Capacitors Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Voltage Rating DC: 25V Thickness (Maximum): 0.013" (0.33mm) Alternative Parts (Cross-Reference): C0603C0G1E8R2DT; GRT0335C1E8R2DA02W; GCM0335C1E8R2DD03C; GCM0335C1E8R2DD03J; Introduction Date: March 19, 2013 ECCN: EAR99 Country of Origin: China, Philippines Estimated EOL Date: 2030 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 15k pcs

Manufacturer: Murata Electronics North America
Win Source Part Number: 775103-GRM0335C1E8R2DA01D
Series: GRM
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Package: 0201 (0603 Metric)
Applications: General
Mounting: Surface Mount, MLCC
Capacitance: 8.2pF
Tolerance: ±0.5pF
Temperature Coefficient: C0G, NP0
Family Name: GRM
Categories: Capacitors
Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Voltage Rating DC: 25V
Thickness (Maximum): 0.013" (0.33mm)
Alternative Parts (Cross-Reference): C0603C0G1E8R2DT; GRT0335C1E8R2DA02W; GCM0335C1E8R2DD03C; GCM0335C1E8R2DD03J;
Introduction Date: March 19, 2013
ECCN: EAR99
Country of Origin: China, Philippines
Estimated EOL Date: 2030
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Quantity per package: 15k pcs

Buy Now Datasheet
Singapore, Singapore
8.2PF 25V Capacitor
60-GRM0335C1E8R2DA01D
8.2PF 25V Capacitor 60-GRM0335C1E8R2DA01D
CAP CER 8.2PF 25V C0G/NP0 0201 Product overview: GRM0335C1E8R2DA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8.2PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 8.2PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C1E8R2DA01 D can be used for catalog matching and distributor lookup.

CAP CER 8.2PF 25V C0G/NP0 0201 Product overview: GRM0335C1E8R2DA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8.2PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 8.2PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C1E8R2DA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM0335C1E8R2DA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM0335C1E8R2DA01D
Ceramic Capacitors GRM0335C1E8R2DA01D
CAP CER 8.2PF 25V C0G/NP0 0201

CAP CER 8.2PF 25V C0G/NP0 0201

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, Grm Series, 8.2 Pf, 0.5Pf, C0G / Np0, 25 V, 0201 [0603 Metric] Rohs Compliant Murata - 80X8561 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Grm Series, 8.2 Pf, 0.5Pf, C0G / Np0, 25 V, 0201 [0603 Metric] Rohs Compliant Murata
80X8561
Multilayer Ceramic Capacitor, Grm Series, 8.2 Pf, 0.5Pf, C0G / Np0, 25 V, 0201 [0603 Metric] Rohs Compliant Murata 80X8561
Multilayer Ceramic Capacitor, GRM Series, 8.2 pF, - 0.5pF, C0G / NP0, 25 V, 0201 [0603 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, GRM Series, 8.2 pF, - 0.5pF, C0G / NP0, 25 V, 0201 [0603 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 8.2Pf, 25V, C0G/np0, 0201, Reel; Capacitance Murata - 03AC2539 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 8.2Pf, 25V, C0G/np0, 0201, Reel; Capacitance Murata
03AC2539
Cap, 8.2Pf, 25V, C0G/np0, 0201, Reel; Capacitance Murata 03AC2539
CAP, 8.2PF, 25V, C0G/NP0, 0201, REEL; Capacitance:8.2pF; Voltage Rating:25V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 0.5pF; Dielectric Characteristic:C0G / NP0; Product Range:GRM Series; Operating RoHS Compliant: Yes

CAP, 8.2PF, 25V, C0G/NP0, 0201, REEL; Capacitance:8.2pF; Voltage Rating:25V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 0.5pF; Dielectric Characteristic:C0G / NP0; Product Range:GRM Series; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-3140-2-ND 490-3140-6-ND 775103-GRM0335C1E8R2DA01D 60-GRM0335C1E8R2DA01D GRM0335C1E8R2DA01D 80X8561 03AC2539
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - GRM0335C1E8R2DA01D 8.2PF 25V Capacitor Ceramic Capacitors Multilayer Ceramic Capacitor, Grm Series, 8.2 Pf, 0.5Pf, C0G / Np0, 25 V, 0201 [0603 Metric] Rohs Compliant Murata Cap, 8.2Pf, 25V, C0G/np0, 0201, Reel; Capacitance Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
WVDC 25 volts 25 volts 25 volts 25 volts 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Metallized Polypropylene Film Capacitor(Dipped) - W31(CBB21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, inverter welders, and more.
View Details
Aluminium Capacitors - 1701184 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-431-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 900000 microF
View Details
Aluminum Electrolytic - 336AXZ010M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers