Murata Electronics Ceramic Capacitors GRM0335C1E6R2DD01D

Description
6.2pF ±0.5pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet
Description
6.2pF ±0.5pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-3136-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3136-2-ND
Ceramic Capacitors 490-3136-2-ND
6.2pF ±0.5pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

6.2pF ±0.5pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 490-3136-2-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
WVDC 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 227AVD6R3MER-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0108P20DCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Film Capacitors - 116290 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive; Telephone equipment
View Details