Murata Electronics 560PF 25V Capacitor GRM0335C1E561JA01D

Description
CAP CER 560PF 25V C0G/NP0 0201 Product overview: GRM0335C1E561JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 560PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 560PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C1E561JA01 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 560PF 25V C0G/NP0 0201 Product overview: GRM0335C1E561JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 560PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 560PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C1E561JA01 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
560PF 25V Capacitor
60-GRM0335C1E561JA01D
560PF 25V Capacitor 60-GRM0335C1E561JA01D
CAP CER 560PF 25V C0G/NP0 0201 Product overview: GRM0335C1E561JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 560PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 560PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C1E561JA01 D can be used for catalog matching and distributor lookup.

CAP CER 560PF 25V C0G/NP0 0201 Product overview: GRM0335C1E561JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 560PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 560PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C1E561JA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1328667-GRM0335C1E561JA01D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1328667-GRM0335C1E561JA01D
Capacitors - Ceramic Capacitors 1328667-GRM0335C1E561JA01D
Manufacturer: Murata Electronics Win Source Part Number: 1328667-GRM0335C1E56 1JA01D Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Applications: General Purpose Standard Package: 15,000 Mounting: Surface Mount, MLCC Capacitance: 560 pF Tolerance: ±5% Voltage - Rated: 25V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.013" (0.33mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0201 (0603 Metric) ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-14862-1,490-1486 2-2,490-14862-6 Base Product Number: GRM0335C1E RoHS Status: ROHS3 Compliant

Manufacturer: Murata Electronics
Win Source Part Number: 1328667-GRM0335C1E561JA01D
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Applications: General Purpose
Standard Package: 15,000
Mounting: Surface Mount, MLCC
Capacitance: 560 pF
Tolerance: ±5%
Voltage - Rated: 25V
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.013" (0.33mm)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0201 (0603 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 70
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Other Part Number: 490-14862-1,490-14862-2,490-14862-6
Base Product Number: GRM0335C1E
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Ceramic Capacitors - 490-14862-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14862-2-ND
Ceramic Capacitors 490-14862-2-ND
560pF ±5% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

560pF ±5% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-14862-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14862-1-ND
Ceramic Capacitors 490-14862-1-ND
560pF ±5% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

560pF ±5% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-14862-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14862-6-ND
Ceramic Capacitors 490-14862-6-ND
560pF ±5% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

560pF ±5% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Cap, 560Pf, 25V, Mlcc, 0201 Rohs Compliant Murata - 03AJ1550 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 560Pf, 25V, Mlcc, 0201 Rohs Compliant Murata
03AJ1550
Cap, 560Pf, 25V, Mlcc, 0201 Rohs Compliant Murata 03AJ1550
CAP, 560PF, 25V, MLCC, 0201 ROHS COMPLIANT: YES

CAP, 560PF, 25V, MLCC, 0201 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, 560Pf, 25V, Mlcc, 0201 Rohs Compliant Murata - 92AH4956 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 560Pf, 25V, Mlcc, 0201 Rohs Compliant Murata
92AH4956
Cap, 560Pf, 25V, Mlcc, 0201 Rohs Compliant Murata 92AH4956
CAP, 560PF, 25V, MLCC, 0201 ROHS COMPLIANT: YES

CAP, 560PF, 25V, MLCC, 0201 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-GRM0335C1E561JA01D 1328667-GRM0335C1E561JA01D 490-14862-2-ND 490-14862-6-ND 03AJ1550
Product Name 560PF 25V Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, 560Pf, 25V, Mlcc, 0201 Rohs Compliant Murata
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 5.60E-4 microF 5.60E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C354U7R5BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Ceramic Capacitors - 1608-050525000150GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details