Murata Electronics Ceramic Capacitors - GRM0334C1E1R0BD01D GRM0334C1E1R0BD01D

Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 958425-GRM0334C1E1R0 BD01D Termination: SMD/SMT Voltage Rating: 25 V Length: 600 µm Mounting: SMD (SMT) Capacitance: 1 pF Thickness: 300 µm Height: 300 µm Width: 300 µm Categories: Ceramic Capacitors Case / Package: 0603 Case / Package: 0201 Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 0201 Voltage Rating (DC): 25 V
Request a Quote
Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 958425-GRM0334C1E1R0 BD01D Termination: SMD/SMT Voltage Rating: 25 V Length: 600 µm Mounting: SMD (SMT) Capacitance: 1 pF Thickness: 300 µm Height: 300 µm Width: 300 µm Categories: Ceramic Capacitors Case / Package: 0603 Case / Package: 0201 Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 0201 Voltage Rating (DC): 25 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM0334C1E1R0BD01D - 958425-GRM0334C1E1R0BD01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM0334C1E1R0BD01D
958425-GRM0334C1E1R0BD01D
Ceramic Capacitors - GRM0334C1E1R0BD01D 958425-GRM0334C1E1R0BD01D
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 958425-GRM0334C1E1R0 BD01D Termination: SMD/SMT Voltage Rating: 25 V Length: 600 µm Mounting: SMD (SMT) Capacitance: 1 pF Thickness: 300 µm Height: 300 µm Width: 300 µm Categories: Ceramic Capacitors Case / Package: 0603 Case / Package: 0201 Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 0201 Voltage Rating (DC): 25 V

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 958425-GRM0334C1E1R0BD01D
Termination: SMD/SMT
Voltage Rating: 25 V
Length: 600 µm
Mounting: SMD (SMT)
Capacitance: 1 pF
Thickness: 300 µm
Height: 300 µm
Width: 300 µm
Categories: Ceramic Capacitors
Case / Package: 0603
Case / Package: 0201
Popularity: Low
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
RoHS: Compliant
Min Operating Temperature: -55 °C
Case Code (Imperial): 0201
Voltage Rating (DC): 25 V

Buy Now
Product overview: GRM0334C1E1R0BD01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0334C1E1R0BD01 D can be used for catalog matching and distributor lookup.

Product overview: GRM0334C1E1R0BD01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0334C1E1R0BD01D can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors
Product Number 958425-GRM0334C1E1R0BD01D 60-GRM0334C1E1R0BD01D
Product Name Ceramic Capacitors - GRM0334C1E1R0BD01D Capacitor
RoHS Compliant Yes Yes
Capacitance Range 1.00E-6 microF 1.00E-6 microF
WVDC 25 volts 25 volts
WVAC 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101292U050AK2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2900 microF
View Details
2 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100332FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details