5.8pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 01005 (0402 Metric)
CAP CER 5.8PF 25V C0G/NP0 01005
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 490-13625-2-ND | GRM0225C1E5R8BA03L |
| Product Name | Ceramic Capacitors | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | |
| Applications | General Purpose | General Purpose; General Purpose |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | |
| WVDC | 25 volts | 25 volts |