Murata Electronics Ceramic Capacitors GRM0225C1C330JA02L

Description
33pF ±5% 16V Ceramic Capacitor C0G, NP0 01005 (0402 Metric)
Request a Quote Datasheet
Description
33pF ±5% 16V Ceramic Capacitor C0G, NP0 01005 (0402 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM0225C1C330JA02L-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
GRM0225C1C330JA02L-ND
Ceramic Capacitors GRM0225C1C330JA02L-ND
33pF ±5% 16V Ceramic Capacitor C0G, NP0 01005 (0402 Metric)

33pF ±5% 16V Ceramic Capacitor C0G, NP0 01005 (0402 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM0225C1C330JA02L - 872867-GRM0225C1C330JA02L - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM0225C1C330JA02L
872867-GRM0225C1C330JA02L
Ceramic Capacitors - GRM0225C1C330JA02L 872867-GRM0225C1C330JA02L
Manufacturer: Murata Electronics North America Win Source Part Number: 872867-GRM0225C1C330 JA02L Series: GRM Operating Temperature Range: -55°C ~ 125°C Features: 33 pF ±5% 16V Ceramic Capacitor C0G, NP0 01005 (0402 Metric) Package: 01005 (0402 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: GRM0225C1C Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 40000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks HTSUS: 8532.24.0020

Manufacturer: Murata Electronics North America
Win Source Part Number: 872867-GRM0225C1C330JA02L
Series: GRM
Operating Temperature Range: -55°C ~ 125°C
Features: 33 pF ±5% 16V Ceramic Capacitor C0G, NP0 01005 (0402 Metric)
Package: 01005 (0402 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Family Name: GRM0225C1C
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quantity per package: 40000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 22 Weeks
HTSUS: 8532.24.0020

Buy Now Datasheet
Singapore, Singapore
33PF 16V Capacitor
60-GRM0225C1C330JA02L
33PF 16V Capacitor 60-GRM0225C1C330JA02L
CAP CER 33PF 16V C0G/NP0 01005 Product overview: GRM0225C1C330JA02L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33PF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 33PF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0225C1C330JA02 L can be used for catalog matching and distributor lookup.

CAP CER 33PF 16V C0G/NP0 01005 Product overview: GRM0225C1C330JA02L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33PF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 33PF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0225C1C330JA02L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT - GRM0225C1C330JA02L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRM0225C1C330JA02L
Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT GRM0225C1C330JA02L
Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT

Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT

Supplier's Site
Ceramic Capacitors - GRM0225C1C330JA02L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM0225C1C330JA02L
Ceramic Capacitors GRM0225C1C330JA02L
CAP CER 33PF 16V C0G/NP0 01005

CAP CER 33PF 16V C0G/NP0 01005

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number GRM0225C1C330JA02L-ND 872867-GRM0225C1C330JA02L 60-GRM0225C1C330JA02L GRM0225C1C330JA02L GRM0225C1C330JA02L
Product Name Ceramic Capacitors Ceramic Capacitors - GRM0225C1C330JA02L 33PF 16V Capacitor Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-447-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic Capacitors - 338-101C183U7R5AA0A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers