Murata Electronics Ceramic Capacitors GRJ55DR72E105KWJ1L

Description
1µF ±10% 250V Ceramic Capacitor X7R 2220 (5750 Metric)
Request a Quote Datasheet
Description
1µF ±10% 250V Ceramic Capacitor X7R 2220 (5750 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-13318-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-13318-2-ND
Ceramic Capacitors 490-13318-2-ND
1µF ±10% 250V Ceramic Capacitor X7R 2220 (5750 Metric)

1µF ±10% 250V Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-13318-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-13318-6-ND
Ceramic Capacitors 490-13318-6-ND
1µF ±10% 250V Ceramic Capacitor X7R 2220 (5750 Metric)

1µF ±10% 250V Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-13318-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-13318-1-ND
Ceramic Capacitors 490-13318-1-ND
1µF ±10% 250V Ceramic Capacitor X7R 2220 (5750 Metric)

1µF ±10% 250V Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors GRJ55DR72E105KWJ1L
CAP CER 1UF 250V X7R 2220

CAP CER 1UF 250V X7R 2220

Supplier's Site
Ceramic Capacitors - GRJ55DR72E105KWJ1L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRJ55DR72E105KWJ1L
Ceramic Capacitors GRJ55DR72E105KWJ1L
CAP CER 1UF 250V X7R 2220

CAP CER 1UF 250V X7R 2220

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-13318-2-ND 490-13318-6-ND GRJ55DR72E105KWJ1L GRJ55DR72E105KWJ1L
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF 1 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 105SML050MD4 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - C11CF5R1C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details