Murata Electronics 22UF 16V Capacitor GRJ32ER71C226KE11L

Description
CAP CER 22UF 16V X7R 1210 Product overview: GRJ32ER71C226KE11L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRJ32ER71C226KE11 L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 22UF 16V X7R 1210 Product overview: GRJ32ER71C226KE11L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRJ32ER71C226KE11 L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
22UF 16V Capacitor
60-GRJ32ER71C226KE11L
22UF 16V Capacitor 60-GRJ32ER71C226KE11L
CAP CER 22UF 16V X7R 1210 Product overview: GRJ32ER71C226KE11L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRJ32ER71C226KE11 L can be used for catalog matching and distributor lookup.

CAP CER 22UF 16V X7R 1210 Product overview: GRJ32ER71C226KE11L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRJ32ER71C226KE11L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-10959-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10959-1-ND
Ceramic Capacitors 490-10959-1-ND
22µF ±10% 16V Ceramic Capacitor X7R 1210 (3225 Metric)

22µF ±10% 16V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-10959-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10959-2-ND
Ceramic Capacitors 490-10959-2-ND
22µF ±10% 16V Ceramic Capacitor X7R 1210 (3225 Metric)

22µF ±10% 16V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-10959-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10959-6-ND
Ceramic Capacitors 490-10959-6-ND
22µF ±10% 16V Ceramic Capacitor X7R 1210 (3225 Metric)

22µF ±10% 16V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1330030-GRJ32ER71C226KE11L - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1330030-GRJ32ER71C226KE11L
Capacitors - Ceramic Capacitors 1330030-GRJ32ER71C226KE11L
Manufacturer: Murata Electronics Win Source Part Number: 1330030-GRJ32ER71C22 6KE11L Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Features: Soft Termination Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Applications: Boardflex Sensitive Standard Package: 1,000 Mounting: Surface Mount, MLCC Capacitance: 22 µF Tolerance: ±10% Voltage - Rated: 16V Temperature Coefficient: X7R Thickness (Max): 0.110" (2.80mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 1210 (3225 Metric) ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-10959-6,490-1095 9-1,490-10959-2 Base Product Number: GRJ32ER71C Product Status: Not For New Designs RoHS Status: ROHS3 Compliant

Manufacturer: Murata Electronics
Win Source Part Number: 1330030-GRJ32ER71C226KE11L
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Features: Soft Termination
Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Applications: Boardflex Sensitive
Standard Package: 1,000
Mounting: Surface Mount, MLCC
Capacitance: 22 µF
Tolerance: ±10%
Voltage - Rated: 16V
Temperature Coefficient: X7R
Thickness (Max): 0.110" (2.80mm)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 1210 (3225 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 79
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Other Part Number: 490-10959-6,490-10959-1,490-10959-2
Base Product Number: GRJ32ER71C
Product Status: Not For New Designs
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Ceramic Capacitors - GRJ32ER71C226KE11L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRJ32ER71C226KE11L
Ceramic Capacitors GRJ32ER71C226KE11L
CAP CER 22UF 16V X7R 1210

CAP CER 22UF 16V X7R 1210

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-GRJ32ER71C226KE11L 490-10959-1-ND 490-10959-6-ND 1330030-GRJ32ER71C226KE11L GRJ32ER71C226KE11L
Product Name 22UF 16V Capacitor Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 22 microF 22 microF 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-421-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.80E6 microF
View Details
Film Capacitors - 2002-104MWR250K - New Yorker Electronics Co., Inc.
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
3 suppliers
Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details