Murata Electronics Ceramic Capacitors GR443QR73D222KW01L

Description
2200pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet
Description
2200pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-6107-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6107-6-ND
Ceramic Capacitors 490-6107-6-ND
2200pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1812 (4532 Metric)

2200pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-6107-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6107-1-ND
Ceramic Capacitors 490-6107-1-ND
2200pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1812 (4532 Metric)

2200pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-6107-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6107-2-ND
Ceramic Capacitors 490-6107-2-ND
2200pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1812 (4532 Metric)

2200pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Singapore, Singapore
2200PF 2KV Capacitor
60-GR443QR73D222KW01L
2200PF 2KV Capacitor 60-GR443QR73D222KW01L
CAP CER 2200PF 2KV X7R 1812 Product overview: GR443QR73D222KW01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200PF, 2KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200PF, 2KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GR443QR73D222KW01 L can be used for catalog matching and distributor lookup.

CAP CER 2200PF 2KV X7R 1812 Product overview: GR443QR73D222KW01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200PF, 2KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200PF, 2KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GR443QR73D222KW01L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, Gr4 Series, 2200 Pf, 10%, X7R, 2 Kv, 1812 [4532 Metric] Rohs Compliant Murata - 31Y1778 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Gr4 Series, 2200 Pf, 10%, X7R, 2 Kv, 1812 [4532 Metric] Rohs Compliant Murata
31Y1778
Multilayer Ceramic Capacitor, Gr4 Series, 2200 Pf, 10%, X7R, 2 Kv, 1812 [4532 Metric] Rohs Compliant Murata 31Y1778
Multilayer Ceramic Capacitor, GR4 Series, 2200 pF, 10%, X7R, 2 kV, 1812 [4532 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, GR4 Series, 2200 pF, 10%, X7R, 2 kV, 1812 [4532 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - GR443QR73D222KW01L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GR443QR73D222KW01L
Ceramic Capacitors GR443QR73D222KW01L
CAP CER 2200PF 2KV X7R 1812

CAP CER 2200PF 2KV X7R 1812

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-6107-6-ND 490-6107-1-ND 60-GR443QR73D222KW01L 31Y1778 GR443QR73D222KW01L
Product Name Ceramic Capacitors Ceramic Capacitors 2200PF 2KV Capacitor Multilayer Ceramic Capacitor, Gr4 Series, 2200 Pf, 10%, X7R, 2 Kv, 1812 [4532 Metric] Rohs Compliant Murata Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1943429 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - M22G222J2-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers