Murata Electronics 4700PF 2KV Capacitor GR443DR73D472KW01L

Description
CAP CER 4700PF 2KV X7R 1812 Product overview: GR443DR73D472KW01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4700PF, 2KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4700PF, 2KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GR443DR73D472KW01 L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 4700PF 2KV X7R 1812 Product overview: GR443DR73D472KW01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4700PF, 2KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4700PF, 2KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GR443DR73D472KW01 L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
4700PF 2KV Capacitor
60-GR443DR73D472KW01L
4700PF 2KV Capacitor 60-GR443DR73D472KW01L
CAP CER 4700PF 2KV X7R 1812 Product overview: GR443DR73D472KW01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4700PF, 2KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4700PF, 2KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GR443DR73D472KW01 L can be used for catalog matching and distributor lookup.

CAP CER 4700PF 2KV X7R 1812 Product overview: GR443DR73D472KW01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4700PF, 2KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4700PF, 2KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GR443DR73D472KW01L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GR443DR73D472KW01L - 849459-GR443DR73D472KW01L - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GR443DR73D472KW01L
849459-GR443DR73D472KW01L
Ceramic Capacitors - GR443DR73D472KW01L 849459-GR443DR73D472KW01L
Manufacturer: Murata Electronics North America Win Source Part Number: 849459-GR443DR73D472 KW01L Series: GR4 Features: 4700 pF Ceramic Capacitor Package: Reel - TR Family Name: GR443DR73D Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks HTSUS: 8532.24.0020 Other Part Number: 490-6106-1, 490-6106-6, GR443DR73D472KW01L-N D, 490-6106-2

Manufacturer: Murata Electronics North America
Win Source Part Number: 849459-GR443DR73D472KW01L
Series: GR4
Features: 4700 pF Ceramic Capacitor
Package: Reel - TR
Family Name: GR443DR73D
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
HTSUS: 8532.24.0020
Other Part Number: 490-6106-1, 490-6106-6, GR443DR73D472KW01L-ND, 490-6106-2

Buy Now Datasheet
Ceramic Capacitors - 490-6106-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6106-2-ND
Ceramic Capacitors 490-6106-2-ND
4700pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1812 (4532 Metric)

4700pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-6106-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6106-1-ND
Ceramic Capacitors 490-6106-1-ND
4700pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1812 (4532 Metric)

4700pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-6106-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6106-6-ND
Ceramic Capacitors 490-6106-6-ND
4700pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1812 (4532 Metric)

4700pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GR443DR73D472KW01L
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GR443DR73D472KW01L
2kV 4.7nF X7R ±10% 1812 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

2kV 4.7nF X7R ±10% 1812 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Ceramic Capacitors - GR443DR73D472KW01L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GR443DR73D472KW01L
Ceramic Capacitors GR443DR73D472KW01L
CAP CER 4700PF 2KV X7R 1812

CAP CER 4700PF 2KV X7R 1812

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, Gr4 Series, 4700 Pf, 10%, X7R, 2 Kv, 1812 [4532 Metric] Rohs Compliant Murata - 31Y1777 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Gr4 Series, 4700 Pf, 10%, X7R, 2 Kv, 1812 [4532 Metric] Rohs Compliant Murata
31Y1777
Multilayer Ceramic Capacitor, Gr4 Series, 4700 Pf, 10%, X7R, 2 Kv, 1812 [4532 Metric] Rohs Compliant Murata 31Y1777
Multilayer Ceramic Capacitor, GR4 Series, 4700 pF, 10%, X7R, 2 kV, 1812 [4532 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, GR4 Series, 4700 pF, 10%, X7R, 2 kV, 1812 [4532 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-GR443DR73D472KW01L 849459-GR443DR73D472KW01L 490-6106-2-ND 490-6106-6-ND GR443DR73D472KW01L GR443DR73D472KW01L 31Y1777
Product Name 4700PF 2KV Capacitor Ceramic Capacitors - GR443DR73D472KW01L Ceramic Capacitors Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Ceramic Capacitors Multilayer Ceramic Capacitor, Gr4 Series, 4700 Pf, 10%, X7R, 2 Kv, 1812 [4532 Metric] Rohs Compliant Murata
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0047 microF 0.0047 microF 0.0047 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C1210C104M5UACB-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
Ceramic Capacitors - 1608-050525000180FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details