Murata Electronics Ceramic Capacitors GR343QD72E224KW01L

Description
0.22µF ±10% 250V Ceramic Capacitor X7T 1812 (4532 Metric)
Request a Quote Datasheet
Description
0.22µF ±10% 250V Ceramic Capacitor X7T 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-5740-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5740-2-ND
Ceramic Capacitors 490-5740-2-ND
0.22µF ±10% 250V Ceramic Capacitor X7T 1812 (4532 Metric)

0.22µF ±10% 250V Ceramic Capacitor X7T 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - GR343QD72E224KW01L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GR343QD72E224KW01L
Ceramic Capacitors GR343QD72E224KW01L
CAP CER 0.22UF 250V X7T 1812

CAP CER 0.22UF 250V X7T 1812

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, Gr3 Series, 0.22 F, 10%, X7T, 250 V, 1812 [4532 Metric] Rohs Compliant Murata - 53W0374 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Gr3 Series, 0.22 F, 10%, X7T, 250 V, 1812 [4532 Metric] Rohs Compliant Murata
53W0374
Multilayer Ceramic Capacitor, Gr3 Series, 0.22 F, 10%, X7T, 250 V, 1812 [4532 Metric] Rohs Compliant Murata 53W0374
Multilayer Ceramic Capacitor, GR3 Series, 0.22 - F, - 10%, X7T, 250 V, 1812 [4532 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, GR3 Series, 0.22 - F, - 10%, X7T, 250 V, 1812 [4532 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors GR343QD72E224KW01L
CAP CER 0.22UF 250V X7T 1812

CAP CER 0.22UF 250V X7T 1812

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-5740-2-ND GR343QD72E224KW01L 53W0374 GR343QD72E224KW01L
Product Name Ceramic Capacitors Ceramic Capacitors Multilayer Ceramic Capacitor, Gr3 Series, 0.22 F, 10%, X7T, 250 V, 1812 [4532 Metric] Rohs Compliant Murata Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725614 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-446-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 400000 microF
View Details
Ceramic Capacitors - 1763-0402B182K500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details