Murata Electronics Ceramic Capacitors GR343DD72E334KW01L

Description
0.33µF ±10% 250V Ceramic Capacitor X7T 1812 (4532 Metric)
Request a Quote Datasheet
Description
0.33µF ±10% 250V Ceramic Capacitor X7T 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-5737-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5737-1-ND
Ceramic Capacitors 490-5737-1-ND
0.33µF ±10% 250V Ceramic Capacitor X7T 1812 (4532 Metric)

0.33µF ±10% 250V Ceramic Capacitor X7T 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-5737-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5737-2-ND
Ceramic Capacitors 490-5737-2-ND
0.33µF ±10% 250V Ceramic Capacitor X7T 1812 (4532 Metric)

0.33µF ±10% 250V Ceramic Capacitor X7T 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-5737-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5737-6-ND
Ceramic Capacitors 490-5737-6-ND
0.33µF ±10% 250V Ceramic Capacitor X7T 1812 (4532 Metric)

0.33µF ±10% 250V Ceramic Capacitor X7T 1812 (4532 Metric)

Buy Now Datasheet
Multilayer Ceramic Capacitor, Gr3 Series, 0.33 F, 10%, X7T, 250 V, 1812 [4532 Metric] Rohs Compliant Murata - 53W0371 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Gr3 Series, 0.33 F, 10%, X7T, 250 V, 1812 [4532 Metric] Rohs Compliant Murata
53W0371
Multilayer Ceramic Capacitor, Gr3 Series, 0.33 F, 10%, X7T, 250 V, 1812 [4532 Metric] Rohs Compliant Murata 53W0371
Multilayer Ceramic Capacitor, GR3 Series, 0.33 - F, - 10%, X7T, 250 V, 1812 [4532 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, GR3 Series, 0.33 - F, - 10%, X7T, 250 V, 1812 [4532 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors GR343DD72E334KW01L
CAP CER 0.33UF 250V X7T 1812

CAP CER 0.33UF 250V X7T 1812

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-5737-1-ND 490-5737-6-ND 53W0371 GR343DD72E334KW01L
Product Name Ceramic Capacitors Ceramic Capacitors Multilayer Ceramic Capacitor, Gr3 Series, 0.33 F, 10%, X7T, 250 V, 1812 [4532 Metric] Rohs Compliant Murata Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.3300 microF 0.3300 microF 0.3300 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C554U010DC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Ceramic Capacitors - 1608-050525000750FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers