CAP CER 10PF 500V NP0 1111
CAP CER 10PF 500V NP0 1111
10pF ±2% 500V Ceramic Capacitor C0G, NP0 1111 (2828 Metric)
CAP CER 10PF 500V NP0 1111
| DigiKey | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 490-GQM22M5C2H100GB01LDKR-ND | 490-GQM22M5C2H100GB01LCT-ND | GQM22M5C2H100GB01L |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC |
| Applications | High Frequency; RF / Microwave | High Frequency; RF / Microwave | High Frequency; RF / Microwave |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition |
| Capacitance Tolerance | 2 (+/- %) | 2 (+/- %) | 2 (+/- %) |