Murata Electronics Ceramic Capacitors GQM2195C2E1R8BB12D

Description
1.8pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
1.8pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-5284-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5284-2-ND
Ceramic Capacitors 490-5284-2-ND
1.8pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

1.8pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-5284-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5284-6-ND
Ceramic Capacitors 490-5284-6-ND
1.8pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

1.8pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-5284-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5284-1-ND
Ceramic Capacitors 490-5284-1-ND
1.8pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

1.8pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - GQM2195C2E1R8BB12D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GQM2195C2E1R8BB12D
Ceramic Capacitors GQM2195C2E1R8BB12D
CAP CER 1.8PF 250V C0G/NP0 0805

CAP CER 1.8PF 250V C0G/NP0 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 490-5284-2-ND 490-5284-6-ND GQM2195C2E1R8BB12D
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
WVDC 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725557 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
Ceramic Capacitors - 0603J0100681JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details