1.5pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
1.5pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
1.5pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
CAP CER 1.5PF 250V C0G/NP0 0805 Product overview: GQM2195C2E1R5BB12D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5PF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1.5PF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GQM2195C2E1R5BB12
CAP, 1.5PF, 250V, MLCC, 0805 ROHS COMPLIANT: YES
CAP CER 1.5PF 250V C0G/NP0 0805
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 490-5282-6-ND | 490-5282-1-ND | 60-GQM2195C2E1R5BB12D | 36AJ9383 | GQM2195C2E1R5BB12D |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | 1.5PF 250V Capacitor | Cap, 1.5Pf, 250V, Mlcc, 0805 Rohs Compliant Murata | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Leaded Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| Applications | High Frequency; RF / Microwave | High Frequency; RF / Microwave | High Frequency; RF / Microwave | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| WVDC | 250 volts | 250 volts | 250 volts | 250 volts |