Murata Electronics Ceramic Capacitors GQM1875C2E390GB12D

Description
39pF ±2% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
39pF ±2% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GQM1875C2E390GB12DTR-ND - DigiKey
Thief River Falls, MN, United States
39pF ±2% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

39pF ±2% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GQM1875C2E390GB12DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 39PF 250V NP0 0603

CAP CER 39PF 250V NP0 0603

Buy Now Datasheet
Ceramic Capacitors - 490-GQM1875C2E390GB12DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 39PF 250V NP0 0603

CAP CER 39PF 250V NP0 0603

Buy Now Datasheet
Cap, 39Pf, 250V, Mlcc, 0603; Capacitance Murata - 73AJ6040 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 39Pf, 250V, Mlcc, 0603; Capacitance Murata
73AJ6040
Cap, 39Pf, 250V, Mlcc, 0603; Capacitance Murata 73AJ6040
CAP, 39PF, 250V, MLCC, 0603; Capacitance:39pF; Voltage Rating:250V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 2%; Dielectric Characteristic:C0G / NP0; Product Range:GQM Series; Operating Temperature RoHS Compliant: Yes

CAP, 39PF, 250V, MLCC, 0603; Capacitance:39pF; Voltage Rating:250V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 2%; Dielectric Characteristic:C0G / NP0; Product Range:GQM Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 490-GQM1875C2E390GB12DTR-ND 490-GQM1875C2E390GB12DDKR-ND 73AJ6040
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 39Pf, 250V, Mlcc, 0603; Capacitance Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 2 (+/- %) 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100331FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
7 suppliers
Aluminium Capacitors - 1701159 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-444-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 250000 microF
View Details