Murata Electronics Ceramic Capacitors GQM1555C2DR50BB01D

Description
0.5pF ±0.1pF 200V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
0.5pF ±0.1pF 200V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GQM1555C2DR50BB01DTR-ND - DigiKey
Thief River Falls, MN, United States
0.5pF ±0.1pF 200V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

0.5pF ±0.1pF 200V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GQM1555C2DR50BB01DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0.5PF 200V NP0 0402

CAP CER 0.5PF 200V NP0 0402

Buy Now Datasheet
Ceramic Capacitors - 490-GQM1555C2DR50BB01DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0.5PF 200V NP0 0402

CAP CER 0.5PF 200V NP0 0402

Buy Now Datasheet
Ceramic Capacitors - GQM1555C2DR50BB01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GQM1555C2DR50BB01D
Ceramic Capacitors GQM1555C2DR50BB01D
CAP CER 0.5PF 200V NP0 0402

CAP CER 0.5PF 200V NP0 0402

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors GQM1555C2DR50BB01D
CAP CER 0.5PF 200V NP0 0402

CAP CER 0.5PF 200V NP0 0402

Supplier's Site

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-GQM1555C2DR50BB01DTR-ND 490-GQM1555C2DR50BB01DDKR-ND GQM1555C2DR50BB01D GQM1555C2DR50BB01D
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave High Frequency; RF / Microwave High Frequency; RF, Microwave, High Frequency
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
WVDC 200 volts 200 volts 200 volts 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Film Capacitors - 1725914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details