6.5pF ±0.05pF 200V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
CAP CER 6.5PF 200V NP0 0402
CAP CER 6.5PF 200V NP0 0402
| DigiKey | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | GQM1555C2D6R5WB01D-ND | GQM1555C2D6R5WB01D | GQM1555C2D6R5WB01D |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| Applications | High Frequency; RF / Microwave | High Frequency; RF / Microwave | High Frequency; RF, Microwave, High Frequency |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| WVDC | 200 volts | 200 volts | 200 volts |