Murata Electronics Ceramic Capacitors GQM1555C2D6R1CB01D

Description
6.1pF ±0.25pF 200V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
6.1pF ±0.25pF 200V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GQM1555C2D6R1CB01D-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
GQM1555C2D6R1CB01D-ND
Ceramic Capacitors GQM1555C2D6R1CB01D-ND
6.1pF ±0.25pF 200V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

6.1pF ±0.25pF 200V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - GQM1555C2D6R1CB01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GQM1555C2D6R1CB01D
Ceramic Capacitors GQM1555C2D6R1CB01D
CAP CER 6.1PF 200V NP0 0402

CAP CER 6.1PF 200V NP0 0402

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - GQM1555C2D6R1CB01D - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
GQM1555C2D6R1CB01D
Capacitors - Ceramic Capacitors GQM1555C2D6R1CB01D
CAP CER 6.1PF 200V NP0 0402

CAP CER 6.1PF 200V NP0 0402

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number GQM1555C2D6R1CB01D-ND GQM1555C2D6R1CB01D GQM1555C2D6R1CB01D
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave High Frequency; RF, Microwave, High Frequency
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 200 volts 200 volts 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details