Murata Electronics Capacitor Networks, Arrays GNM214R71E472MA01D

Description
4700pF Isolated Capacitor 4 Array 25V X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
4700pF Isolated Capacitor 4 Array 25V X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Networks, Arrays - 490-3409-2-ND - DigiKey
Thief River Falls, MN, United States
Capacitor Networks, Arrays
490-3409-2-ND
Capacitor Networks, Arrays 490-3409-2-ND
4700pF Isolated Capacitor 4 Array 25V X7R 0805 (2012 Metric)

4700pF Isolated Capacitor 4 Array 25V X7R 0805 (2012 Metric)

Buy Now Datasheet
Capacitors - Capacitor Networks, Arrays - GNM214R71E472MA01D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Capacitor Networks, Arrays
GNM214R71E472MA01D
Capacitors - Capacitor Networks, Arrays GNM214R71E472MA01D
CAP ARRAY 4700PF 25V X7R 0805

CAP ARRAY 4700PF 25V X7R 0805

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors
Product Number 490-3409-2-ND GNM214R71E472MA01D
Product Name Capacitor Networks, Arrays Capacitors - Capacitor Networks, Arrays
Configuration / Form Factor Chip Capacitor
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic
Capacitance Range 0.0047 microF 0.0047 microF
Capacitance Tolerance 20 (+/- %)
Lead Style Surface Mount (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-438-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.00E6 microF
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Aluminum Electrolytic - 101C124U7R5AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details