Murata Electronics Capacitor Networks, Arrays GNM1M2R61A105ME17D

Description
1µF Isolated Capacitor 2 Array 10V X5R 0504 (1410 Metric)
Request a Quote Datasheet
Description
1µF Isolated Capacitor 2 Array 10V X5R 0504 (1410 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Networks, Arrays - GNM1M2R61A105ME17D-ND - DigiKey
Thief River Falls, MN, United States
Capacitor Networks, Arrays
GNM1M2R61A105ME17D-ND
Capacitor Networks, Arrays GNM1M2R61A105ME17D-ND
1µF Isolated Capacitor 2 Array 10V X5R 0504 (1410 Metric)

1µF Isolated Capacitor 2 Array 10V X5R 0504 (1410 Metric)

Buy Now Datasheet
Capacitors - Capacitor Networks, Arrays - GNM1M2R61A105ME17D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Capacitor Networks, Arrays
GNM1M2R61A105ME17D
Capacitors - Capacitor Networks, Arrays GNM1M2R61A105ME17D
CAP ARRAY 1.0UF 10V X5R 0504

CAP ARRAY 1.0UF 10V X5R 0504

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors
Product Number GNM1M2R61A105ME17D-ND GNM1M2R61A105ME17D
Product Name Capacitor Networks, Arrays Capacitors - Capacitor Networks, Arrays
Configuration / Form Factor Chip Capacitor
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic
Capacitance Range 1 microF 1 microF
Capacitance Tolerance 20 (+/- %)
Lead Style Surface Mount (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050520500821GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701016 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers