Murata Electronics Ceramic Capacitors - GJM1555C1HR40WB01D GJM1555C1HR40WB01D

Description
Manufacturer: Murata Electronics Win Source Part Number: 801416-GJM1555C1HR40 WB01D Packaging: Reel Mounting Style: SMD Features: High Q, Low Loss Applications: RF, Microwave, High Frequency Capacitance: 0.4pF Tolerance: ±0.05pF Voltage - Rated: 50V Temperature Coefficient: C0G, NP0 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Manufacturer Package: 0402 Thickness (Maximum): 0.55mm Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 10,000 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics Win Source Part Number: 801416-GJM1555C1HR40 WB01D Packaging: Reel Mounting Style: SMD Features: High Q, Low Loss Applications: RF, Microwave, High Frequency Capacitance: 0.4pF Tolerance: ±0.05pF Voltage - Rated: 50V Temperature Coefficient: C0G, NP0 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Manufacturer Package: 0402 Thickness (Maximum): 0.55mm Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 10,000 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GJM1555C1HR40WB01D - 801416-GJM1555C1HR40WB01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GJM1555C1HR40WB01D
801416-GJM1555C1HR40WB01D
Ceramic Capacitors - GJM1555C1HR40WB01D 801416-GJM1555C1HR40WB01D
Manufacturer: Murata Electronics Win Source Part Number: 801416-GJM1555C1HR40 WB01D Packaging: Reel Mounting Style: SMD Features: High Q, Low Loss Applications: RF, Microwave, High Frequency Capacitance: 0.4pF Tolerance: ±0.05pF Voltage - Rated: 50V Temperature Coefficient: C0G, NP0 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Manufacturer Package: 0402 Thickness (Maximum): 0.55mm Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 10,000 MSL Level: 1 (Unlimited)

Manufacturer: Murata Electronics
Win Source Part Number: 801416-GJM1555C1HR40WB01D
Packaging: Reel
Mounting Style: SMD
Features: High Q, Low Loss
Applications: RF, Microwave, High Frequency
Capacitance: 0.4pF
Tolerance: ±0.05pF
Voltage - Rated: 50V
Temperature Coefficient: C0G, NP0
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Manufacturer Package: 0402
Thickness (Maximum): 0.55mm
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 10,000
MSL Level: 1 (Unlimited)

Buy Now
Ceramic Capacitors - 490-11249-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11249-2-ND
Ceramic Capacitors 490-11249-2-ND
0.4pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

0.4pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-11249-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11249-1-ND
Ceramic Capacitors 490-11249-1-ND
0.4pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

0.4pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-11249-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11249-6-ND
Ceramic Capacitors 490-11249-6-ND
0.4pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

0.4pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1853184 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1853184
MLCCs - Multilayer Ceramic Capacitors 1853184
Murata GJM1555C1HR40WB01D

Murata GJM1555C1HR40WB01D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1853403P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1853403P
MLCCs - Multilayer Ceramic Capacitors 1853403P
Murata GJM1555C1HR40WB01D

Murata GJM1555C1HR40WB01D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1853403 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1853403
MLCCs - Multilayer Ceramic Capacitors 1853403
Murata GJM1555C1HR40WB01D

Murata GJM1555C1HR40WB01D

Supplier's Site
Singapore, Singapore
0.4PF 50V Capacitor
60-GJM1555C1HR40WB01D
0.4PF 50V Capacitor 60-GJM1555C1HR40WB01D
CAP CER 0.4PF 50V C0G/NP0 0402 Product overview: GJM1555C1HR40WB01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.4PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GJM1555C1HR40WB01 D can be used for catalog matching and distributor lookup.

CAP CER 0.4PF 50V C0G/NP0 0402 Product overview: GJM1555C1HR40WB01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.4PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GJM1555C1HR40WB01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 0.4Pf, 50V, C0G/np0, 0402; Capacitance Murata - 38AC1174 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.4Pf, 50V, C0G/np0, 0402; Capacitance Murata
38AC1174
Cap, 0.4Pf, 50V, C0G/np0, 0402; Capacitance Murata 38AC1174
CAP, 0.4PF, 50V, C0G/NP0, 0402; Capacitance:0.4pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 0.05pF; Dielectric Characteristic:C0G / NP0; Product Range:GJM Series; Operating Temperature RoHS Compliant: Yes

CAP, 0.4PF, 50V, C0G/NP0, 0402; Capacitance:0.4pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 0.05pF; Dielectric Characteristic:C0G / NP0; Product Range:GJM Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.4Pf, 50V, Mlcc, 0402 Rohs Compliant Murata - 65AH6892 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.4Pf, 50V, Mlcc, 0402 Rohs Compliant Murata
65AH6892
Cap, 0.4Pf, 50V, Mlcc, 0402 Rohs Compliant Murata 65AH6892
CAP, 0.4PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, 0.4PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - GJM1555C1HR40WB01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GJM1555C1HR40WB01D
Ceramic Capacitors GJM1555C1HR40WB01D
CAP CER 0.4PF 50V C0G/NP0 0402

CAP CER 0.4PF 50V C0G/NP0 0402

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GJM1555C1HR40WB01D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GJM1555C1HR40WB01D
50V 0.4pF C0G 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

50V 0.4pF C0G 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 801416-GJM1555C1HR40WB01D 490-11249-2-ND 490-11249-6-ND 1853184 1853403P 60-GJM1555C1HR40WB01D 38AC1174 65AH6892 GJM1555C1HR40WB01D GJM1555C1HR40WB01D
Product Name Ceramic Capacitors - GJM1555C1HR40WB01D Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors 0.4PF 50V Capacitor Cap, 0.4Pf, 50V, C0G/np0, 0402; Capacitance Murata Cap, 0.4Pf, 50V, Mlcc, 0402 Rohs Compliant Murata Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 4.00E-7 microF 4.00E-7 microF 4.00E-7 microF 4.00E-7 microF 4.00E-7 microF 4.00E-7 microF
WVDC 50 volts 50 volts 50 volts 50 volts 50 volts 50 volts 50 volts
WVAC 50 volts 50 volts 50 volts 50 volts 50 volts 50 volts
Packing Method Tape Reel; Reel Tape Reel Digi-Reel® Tape & Reel (TR) Tape Reel Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C0805C181J1GACB-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Ceramic Capacitors - 1763-0504N150J101YTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details