CAP CER 5.7PF 50V C0G/NP0 0402
5.7pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
CAP CER 5.7PF 50V C0G/NP0 0402
CAP CER 5.7PF 50V NP0 0402
CAP CER 5.7PF 50V NP0 0402
| DigiKey | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 490-GJM1555C1H5R7WB01DDKR-ND | 490-GJM1555C1H5R7WB01DTR-ND | GJM1555C1H5R7WB01D | GJM1555C1H5R7WB01D |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Capacitors - Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| Applications | High Frequency; RF / Microwave | High Frequency; RF / Microwave | High Frequency; RF, Microwave, High Frequency | High Frequency; RF / Microwave |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| WVDC | 50 volts | 50 volts | 50 volts | 50 volts |