CAP CER 5.4PF 50V C0G/NP0 0402
5.4pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
CAP CER 5.4PF 50V C0G/NP0 0402
CAP CER 5.4PF 50V NP0 0402 Product overview: GJM1555C1H5R4WB01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.4PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 5.4PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GJM1555C1H5R4WB01
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 490-GJM1555C1H5R4WB01DCT-ND | 490-GJM1555C1H5R4WB01DDKR-ND | 60-GJM1555C1H5R4WB01D |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | 5.4PF 50V Capacitor |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Leaded Capacitor |
| Applications | High Frequency; RF / Microwave | High Frequency; RF / Microwave | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition |
| WVDC | 50 volts | 50 volts | 50 volts |