Murata Electronics 2.4PF 50V Capacitor GJM1555C1H2R4CB01D

Description
CAP CER 2.4PF 50V C0G/NP0 0402 Product overview: GJM1555C1H2R4CB01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.4PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GJM1555C1H2R4CB01 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 2.4PF 50V C0G/NP0 0402 Product overview: GJM1555C1H2R4CB01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.4PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GJM1555C1H2R4CB01 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2.4PF 50V Capacitor
60-GJM1555C1H2R4CB01D
2.4PF 50V Capacitor 60-GJM1555C1H2R4CB01D
CAP CER 2.4PF 50V C0G/NP0 0402 Product overview: GJM1555C1H2R4CB01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.4PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GJM1555C1H2R4CB01 D can be used for catalog matching and distributor lookup.

CAP CER 2.4PF 50V C0G/NP0 0402 Product overview: GJM1555C1H2R4CB01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.4PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GJM1555C1H2R4CB01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MLCCs - Multilayer Ceramic Capacitors - 8151597P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
8151597P
MLCCs - Multilayer Ceramic Capacitors 8151597P
Murata GJM1555C1H2R4CB01D

Murata GJM1555C1H2R4CB01D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 8151597 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
8151597
MLCCs - Multilayer Ceramic Capacitors 8151597
Murata GJM1555C1H2R4CB01D

Murata GJM1555C1H2R4CB01D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1706032 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1706032
MLCCs - Multilayer Ceramic Capacitors 1706032
Murata GJM1555C1H2R4CB01D

Murata GJM1555C1H2R4CB01D

Supplier's Site
Ceramic Capacitors - GJM1555C1H2R4CB01D - 738373-GJM1555C1H2R4CB01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GJM1555C1H2R4CB01D
738373-GJM1555C1H2R4CB01D
Ceramic Capacitors - GJM1555C1H2R4CB01D 738373-GJM1555C1H2R4CB01D
Manufacturer: Murata Electronics North America Win Source Part Number: 738373-GJM1555C1H2R4 CB01D Packaging: Reel Mounting Style: SMT, MLCC Features: High Q, Low Loss Applications: RF, Microwave, High Frequency Capacitance: 2.4pF Tolerance: ±0.25pF Voltage - Rated: 50V Temperature Coefficient: C0G, NP0 Categories: Capacitors Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 0402 (1005 Metric) Thickness (Maximum): 0.022" (0.55mm) Popularity: Low Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)

Manufacturer: Murata Electronics North America
Win Source Part Number: 738373-GJM1555C1H2R4CB01D
Packaging: Reel
Mounting Style: SMT, MLCC
Features: High Q, Low Loss
Applications: RF, Microwave, High Frequency
Capacitance: 2.4pF
Tolerance: ±0.25pF
Voltage - Rated: 50V
Temperature Coefficient: C0G, NP0
Categories: Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 0402 (1005 Metric)
Thickness (Maximum): 0.022" (0.55mm)
Popularity: Low
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)

Buy Now
Ceramic Capacitors - 490-3092-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3092-6-ND
Ceramic Capacitors 490-3092-6-ND
2.4pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

2.4pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-3092-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3092-2-ND
Ceramic Capacitors 490-3092-2-ND
2.4pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

2.4pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-3092-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3092-1-ND
Ceramic Capacitors 490-3092-1-ND
2.4pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

2.4pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Cap, 2.4Pf, 50V, Mlcc, 0402; Capacitance Murata - 66AH5927 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2.4Pf, 50V, Mlcc, 0402; Capacitance Murata
66AH5927
Cap, 2.4Pf, 50V, Mlcc, 0402; Capacitance Murata 66AH5927
CAP, 2.4PF, 50V, MLCC, 0402; Capacitance:2.4pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:GJM Series; Operating Temperature RoHS Compliant: Yes

CAP, 2.4PF, 50V, MLCC, 0402; Capacitance:2.4pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:GJM Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 2.4Pf, 50V, Mlcc, 0402 Rohs Compliant Murata - 92AH8208 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2.4Pf, 50V, Mlcc, 0402 Rohs Compliant Murata
92AH8208
Cap, 2.4Pf, 50V, Mlcc, 0402 Rohs Compliant Murata 92AH8208
CAP, 2.4PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, 2.4PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - GJM1555C1H2R4CB01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GJM1555C1H2R4CB01D
Ceramic Capacitors GJM1555C1H2R4CB01D
CAP CER 2.4PF 50V C0G/NP0 0402

CAP CER 2.4PF 50V C0G/NP0 0402

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-GJM1555C1H2R4CB01D 8151597P 8151597 738373-GJM1555C1H2R4CB01D 490-3092-6-ND 490-3092-2-ND 66AH5927 92AH8208 GJM1555C1H2R4CB01D
Product Name 2.4PF 50V Capacitor MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors - GJM1555C1H2R4CB01D Ceramic Capacitors Ceramic Capacitors Cap, 2.4Pf, 50V, Mlcc, 0402; Capacitance Murata Cap, 2.4Pf, 50V, Mlcc, 0402 Rohs Compliant Murata Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; C0G Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 2.40E-6 microF 2.40E-6 microF 2.40E-6 microF 2.40E-6 microF 2.40E-6 microF
Unlock Full Specs
to access all available technical data

Similar Products

Motor Start, Motor Run Capacitors (AC) - 106MABA02KJL-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-040220500472JXTFM2TR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details