2.3pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
2.3pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
2.3pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
CAP, 2.3PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES
CAP CER 2.3PF 50V C0G/NP0 0402
50V 2.3pF null 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
| DigiKey | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 490-GJM1555C1H2R3BB01DDKR-ND | 490-GJM1555C1H2R3BB01DCT-ND | 36AJ9375 | GJM1555C1H2R3BB01D | GJM1555C1H2R3BB01D |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Cap, 2.3Pf, 50V, Mlcc, 0402 Rohs Compliant Murata | Ceramic Capacitors | Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | Chip Capacitor | |
| Applications | High Frequency; RF / Microwave | High Frequency; RF / Microwave | High Frequency; RF / Microwave | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| WVDC | 50 volts | 50 volts | 50 volts | 50 volts |