Murata Electronics Capacitors - Ceramic Capacitors GJM1555C1H1R2CB01D

Description
Win Source Part Number: 958754-GJM1555C1H1R2 CB01D Category: Capacitors>Ceramic Capacitors Series: GJM Features: High Q, Low Loss Package: Tape & Reel Applications: RF, Microwave, High Frequency Standard Package: 10,000 Capacitance: 1.2 pF Tolerance: ±0.25pF Voltage - Rated: 50V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.022" (0.55mm) Mounting Type: Surface Mount, MLCC Package / Case: 0402 (1005 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Alternative Parts (Cross-Reference): CBR04C129B1GAC; C0402C129C5GACTU; GRM1555C1H1R2BA01D; GRM1555C1H1R2CA01D; CL05C1R2BB5NNNC; UMK105CG1R2CV-F; GRM1555C1H1R2WA01DGJ M1555C1H1R2CB01D.; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Murata Electronics Other Names: 490-3085-6,490-3085- 1,490-3085-2 Base Product Number: GJM1555C1H
Request a Quote Datasheet
Description
Win Source Part Number: 958754-GJM1555C1H1R2 CB01D Category: Capacitors>Ceramic Capacitors Series: GJM Features: High Q, Low Loss Package: Tape & Reel Applications: RF, Microwave, High Frequency Standard Package: 10,000 Capacitance: 1.2 pF Tolerance: ±0.25pF Voltage - Rated: 50V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.022" (0.55mm) Mounting Type: Surface Mount, MLCC Package / Case: 0402 (1005 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Alternative Parts (Cross-Reference): CBR04C129B1GAC; C0402C129C5GACTU; GRM1555C1H1R2BA01D; GRM1555C1H1R2CA01D; CL05C1R2BB5NNNC; UMK105CG1R2CV-F; GRM1555C1H1R2WA01DGJ M1555C1H1R2CB01D.; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Murata Electronics Other Names: 490-3085-6,490-3085- 1,490-3085-2 Base Product Number: GJM1555C1H
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 958754-GJM1555C1H1R2CB01D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
958754-GJM1555C1H1R2CB01D
Capacitors - Ceramic Capacitors 958754-GJM1555C1H1R2CB01D
Win Source Part Number: 958754-GJM1555C1H1R2 CB01D Category: Capacitors>Ceramic Capacitors Series: GJM Features: High Q, Low Loss Package: Tape & Reel Applications: RF, Microwave, High Frequency Standard Package: 10,000 Capacitance: 1.2 pF Tolerance: ±0.25pF Voltage - Rated: 50V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.022" (0.55mm) Mounting Type: Surface Mount, MLCC Package / Case: 0402 (1005 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Alternative Parts (Cross-Reference): CBR04C129B1GAC; C0402C129C5GACTU; GRM1555C1H1R2BA01D; GRM1555C1H1R2CA01D; CL05C1R2BB5NNNC; UMK105CG1R2CV-F; GRM1555C1H1R2WA01DGJ M1555C1H1R2CB01D.; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Murata Electronics Other Names: 490-3085-6,490-3085- 1,490-3085-2 Base Product Number: GJM1555C1H

Win Source Part Number: 958754-GJM1555C1H1R2CB01D
Category: Capacitors>Ceramic Capacitors
Series: GJM
Features: High Q, Low Loss
Package: Tape & Reel
Applications: RF, Microwave, High Frequency
Standard Package: 10,000
Capacitance: 1.2 pF
Tolerance: ±0.25pF
Voltage - Rated: 50V
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.022" (0.55mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0402 (1005 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Alternative Parts (Cross-Reference): CBR04C129B1GAC; C0402C129C5GACTU; GRM1555C1H1R2BA01D; GRM1555C1H1R2CA01D; CL05C1R2BB5NNNC; UMK105CG1R2CV-F; GRM1555C1H1R2WA01DGJM1555C1H1R2CB01D.;
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Mfr: Murata Electronics
Other Names: 490-3085-6,490-3085-1,490-3085-2
Base Product Number: GJM1555C1H

Buy Now Datasheet
Singapore, Singapore
1.2PF 50V Capacitor
60-GJM1555C1H1R2CB01D
1.2PF 50V Capacitor 60-GJM1555C1H1R2CB01D
CAP CER 1.2PF 50V C0G/NP0 0402 Product overview: GJM1555C1H1R2CB01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1.2PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GJM1555C1H1R2CB01 D can be used for catalog matching and distributor lookup.

CAP CER 1.2PF 50V C0G/NP0 0402 Product overview: GJM1555C1H1R2CB01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1.2PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GJM1555C1H1R2CB01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-3085-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3085-1-ND
Ceramic Capacitors 490-3085-1-ND
1.2pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

1.2pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-3085-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3085-2-ND
Ceramic Capacitors 490-3085-2-ND
1.2pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

1.2pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-3085-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3085-6-ND
Ceramic Capacitors 490-3085-6-ND
1.2pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

1.2pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - GJM1555C1H1R2CB01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GJM1555C1H1R2CB01D
Ceramic Capacitors GJM1555C1H1R2CB01D
CAP CER 1.2PF 50V C0G/NP0 0402

CAP CER 1.2PF 50V C0G/NP0 0402

Supplier's Site Datasheet
Cap, 1.2Pf, 50V, Mlcc, 0402; Capacitance Murata - 66AH5904 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1.2Pf, 50V, Mlcc, 0402; Capacitance Murata
66AH5904
Cap, 1.2Pf, 50V, Mlcc, 0402; Capacitance Murata 66AH5904
CAP, 1.2PF, 50V, MLCC, 0402; Capacitance:1.2pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:GJM Series; Operating Temperature RoHS Compliant: Yes

CAP, 1.2PF, 50V, MLCC, 0402; Capacitance:1.2pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:GJM Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 1.2Pf, 50V, Mlcc, 0402 Rohs Compliant Murata - 92AH8190 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1.2Pf, 50V, Mlcc, 0402 Rohs Compliant Murata
92AH8190
Cap, 1.2Pf, 50V, Mlcc, 0402 Rohs Compliant Murata 92AH8190
CAP, 1.2PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, 1.2PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 958754-GJM1555C1H1R2CB01D 60-GJM1555C1H1R2CB01D 490-3085-1-ND 490-3085-6-ND GJM1555C1H1R2CB01D 66AH5904 92AH8190
Product Name Capacitors - Ceramic Capacitors 1.2PF 50V Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, 1.2Pf, 50V, Mlcc, 0402; Capacitance Murata Cap, 1.2Pf, 50V, Mlcc, 0402 Rohs Compliant Murata
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.20E-6 microF 1.20E-6 microF 1.20E-6 microF 1.20E-6 microF
WVDC 50 volts 50 volts 50 volts 50 volts 50 volts 50 volts
WVAC 50 volts 50 volts 50 volts 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-439-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.30E6 microF
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Capacitors - Ceramic Capacitors - 1329740-C0603C103K5RAC - Win Source Electronics
Specs
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Film Capacitors - 1725804 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details