Murata Power Solutions Ceramic Capacitors - GJM1555C1H1R0WB01D GJM1555C1H1R0WB01D

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 919604-GJM1555C1H1R0 WB01D Series: GJM Operating Temperature Range: -55°C ~ 125°C Features: 1 pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric) Package: 0402 (1005 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: GJM1555C1H Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks HTSUS: 8532.24.0020 Other Part Number: GJM1555C1H1R0WB01D-N D, 490-11193-6, 490-11193-1, 490-11193-2
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 919604-GJM1555C1H1R0 WB01D Series: GJM Operating Temperature Range: -55°C ~ 125°C Features: 1 pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric) Package: 0402 (1005 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: GJM1555C1H Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks HTSUS: 8532.24.0020 Other Part Number: GJM1555C1H1R0WB01D-N D, 490-11193-6, 490-11193-1, 490-11193-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GJM1555C1H1R0WB01D - 919604-GJM1555C1H1R0WB01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GJM1555C1H1R0WB01D
919604-GJM1555C1H1R0WB01D
Ceramic Capacitors - GJM1555C1H1R0WB01D 919604-GJM1555C1H1R0WB01D
Manufacturer: Murata Electronics North America Win Source Part Number: 919604-GJM1555C1H1R0 WB01D Series: GJM Operating Temperature Range: -55°C ~ 125°C Features: 1 pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric) Package: 0402 (1005 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: GJM1555C1H Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks HTSUS: 8532.24.0020 Other Part Number: GJM1555C1H1R0WB01D-N D, 490-11193-6, 490-11193-1, 490-11193-2

Manufacturer: Murata Electronics North America
Win Source Part Number: 919604-GJM1555C1H1R0WB01D
Series: GJM
Operating Temperature Range: -55°C ~ 125°C
Features: 1 pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Package: 0402 (1005 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Family Name: GJM1555C1H
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
HTSUS: 8532.24.0020
Other Part Number: GJM1555C1H1R0WB01D-ND, 490-11193-6, 490-11193-1, 490-11193-2

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 8151557 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
8151557
MLCCs - Multilayer Ceramic Capacitors 8151557
Murata GJM1555C1H1R0WB01D

Murata GJM1555C1H1R0WB01D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 8151557P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
8151557P
MLCCs - Multilayer Ceramic Capacitors 8151557P
Murata GJM1555C1H1R0WB01D

Murata GJM1555C1H1R0WB01D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1706017 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1706017
MLCCs - Multilayer Ceramic Capacitors 1706017
Murata GJM1555C1H1R0WB01D

Murata GJM1555C1H1R0WB01D

Supplier's Site
Singapore, Singapore
1PF 50V Capacitor
60-GJM1555C1H1R0WB01D
1PF 50V Capacitor 60-GJM1555C1H1R0WB01D
CAP CER 1PF 50V C0G/NP0 0402 Product overview: GJM1555C1H1R0WB01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GJM1555C1H1R0WB01 D can be used for catalog matching and distributor lookup.

CAP CER 1PF 50V C0G/NP0 0402 Product overview: GJM1555C1H1R0WB01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GJM1555C1H1R0WB01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-11193-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11193-1-ND
Ceramic Capacitors 490-11193-1-ND
1pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

1pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-11193-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11193-2-ND
Ceramic Capacitors 490-11193-2-ND
1pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

1pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-11193-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11193-6-ND
Ceramic Capacitors 490-11193-6-ND
1pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

1pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Cap, 1Pf, 50V, C0G/np0, 0402; Capacitance Murata - 38AC1179 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Pf, 50V, C0G/np0, 0402; Capacitance Murata
38AC1179
Cap, 1Pf, 50V, C0G/np0, 0402; Capacitance Murata 38AC1179
CAP, 1PF, 50V, C0G/NP0, 0402; Capacitance:1pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 0.05pF; Dielectric Characteristic:C0G / NP0; Product Range:GJM Series; Operating Temperature RoHS Compliant: Yes

CAP, 1PF, 50V, C0G/NP0, 0402; Capacitance:1pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 0.05pF; Dielectric Characteristic:C0G / NP0; Product Range:GJM Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 1Pf, 50V, Mlcc, 0402 Rohs Compliant Murata - 65AH6897 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Pf, 50V, Mlcc, 0402 Rohs Compliant Murata
65AH6897
Cap, 1Pf, 50V, Mlcc, 0402 Rohs Compliant Murata 65AH6897
CAP, 1PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, 1PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GJM1555C1H1R0WB01D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GJM1555C1H1R0WB01D
50V 1pF C0G 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

50V 1pF C0G 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Ceramic Capacitors - GJM1555C1H1R0WB01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GJM1555C1H1R0WB01D
Ceramic Capacitors GJM1555C1H1R0WB01D
CAP CER 1PF 50V C0G/NP0 0402

CAP CER 1PF 50V C0G/NP0 0402

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 919604-GJM1555C1H1R0WB01D 8151557 8151557P 60-GJM1555C1H1R0WB01D 490-11193-1-ND 490-11193-6-ND 38AC1179 65AH6897 GJM1555C1H1R0WB01D GJM1555C1H1R0WB01D
Product Name Ceramic Capacitors - GJM1555C1H1R0WB01D MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors 1PF 50V Capacitor Ceramic Capacitors Ceramic Capacitors Cap, 1Pf, 50V, C0G/np0, 0402; Capacitance Murata Cap, 1Pf, 50V, Mlcc, 0402 Rohs Compliant Murata Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Ceramic Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Style Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount, MLCC
Technology Multilayer Multilayer Multilayer Film Capacitors
RoHS Compliant Yes Yes Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition; C0G Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100221KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Film Paper Film Capacitors - 106MKP275KJ - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
4 suppliers