Murata Electronics 0.4PF 50V Capacitor GJM0335C1HR40WB01D

Description
CAP CER 0.4PF 50V C0G/NP0 0201 Product overview: GJM0335C1HR40WB01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.4PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GJM0335C1HR40WB01 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 0.4PF 50V C0G/NP0 0201 Product overview: GJM0335C1HR40WB01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.4PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GJM0335C1HR40WB01 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.4PF 50V Capacitor
60-GJM0335C1HR40WB01D
0.4PF 50V Capacitor 60-GJM0335C1HR40WB01D
CAP CER 0.4PF 50V C0G/NP0 0201 Product overview: GJM0335C1HR40WB01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.4PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GJM0335C1HR40WB01 D can be used for catalog matching and distributor lookup.

CAP CER 0.4PF 50V C0G/NP0 0201 Product overview: GJM0335C1HR40WB01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.4PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GJM0335C1HR40WB01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-17136-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-17136-6-ND
Ceramic Capacitors 490-17136-6-ND
0.4pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

0.4pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-17136-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-17136-1-ND
Ceramic Capacitors 490-17136-1-ND
0.4pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

0.4pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-17136-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-17136-2-ND
Ceramic Capacitors 490-17136-2-ND
0.4pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

0.4pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1358953-GJM0335C1HR40WB01D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1358953-GJM0335C1HR40WB01D
Capacitors - Ceramic Capacitors 1358953-GJM0335C1HR40WB01D
Win Source Part Number: 1358953-GJM0335C1HR4 0WB01D Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 41 pct. MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: GJM Package: Tape & Reel Product Status: Active Features: High Q, Low Loss Package / Case: 0201 (0603 Metric) Base Product Number: GJM0335C1H Mounting Type: Surface Mount, MLCC HTSUS: 8532.24.0020 Capacitance: 0.4 pF Tolerance: ±0.05pF Voltage - Rated: 50V Applications: RF, Microwave, High Frequency Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: C0G, NP0 Thickness (Max): 0.013" (0.33mm)

Win Source Part Number: 1358953-GJM0335C1HR40WB01D
Category: Capacitors - Ceramic Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 41 pct.
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: GJM
Package: Tape & Reel
Product Status: Active
Features: High Q, Low Loss
Package / Case: 0201 (0603 Metric)
Base Product Number: GJM0335C1H
Mounting Type: Surface Mount, MLCC
HTSUS: 8532.24.0020
Capacitance: 0.4 pF
Tolerance: ±0.05pF
Voltage - Rated: 50V
Applications: RF, Microwave, High Frequency
Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.013" (0.33mm)

Buy Now Datasheet
Capacitors - Ceramic Capacitors GJM0335C1HR40WB01D
CAP CER 0.4PF 50V C0G/NP0 0201

CAP CER 0.4PF 50V C0G/NP0 0201

Supplier's Site
Ceramic Capacitors - GJM0335C1HR40WB01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GJM0335C1HR40WB01D
Ceramic Capacitors GJM0335C1HR40WB01D
CAP CER 0.4PF 50V C0G/NP0 0201

CAP CER 0.4PF 50V C0G/NP0 0201

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-GJM0335C1HR40WB01D 490-17136-6-ND 490-17136-1-ND 1358953-GJM0335C1HR40WB01D GJM0335C1HR40WB01D GJM0335C1HR40WB01D
Product Name 0.4PF 50V Capacitor Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 4.00E-7 microF 4.00E-7 microF 4.00E-7 microF 4.00E-7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-439-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.30E6 microF
View Details
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 336SMH010M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers