Murata Electronics Ceramic Capacitors GJM0335C1H110GB01D

Description
11pF ±2% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet
Description
11pF ±2% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GJM0335C1H110GB01DTR-ND - DigiKey
Thief River Falls, MN, United States
11pF ±2% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

11pF ±2% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GJM0335C1H110GB01DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 11PF 50V C0G/NP0 0201

CAP CER 11PF 50V C0G/NP0 0201

Buy Now Datasheet
Ceramic Capacitors - 490-GJM0335C1H110GB01DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 11PF 50V C0G/NP0 0201

CAP CER 11PF 50V C0G/NP0 0201

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 490-GJM0335C1H110GB01DTR-ND 490-GJM0335C1H110GB01DDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-420-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.30E6 microF
View Details
Ceramic Capacitors - 0603J0100391KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 2002-105LC3600K5LM8 - New Yorker Electronics Co., Inc.
Specs
Applications High Power
Capacitance Type Fixed
Capacitance Range 1 microF
View Details
4 suppliers
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details