Murata Electronics Ceramic Capacitors GJM0335C1E8R3CB01J

Description
8.3pF ±0.25pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet
Description
8.3pF ±0.25pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GJM0335C1E8R3CB01J-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
GJM0335C1E8R3CB01J-ND
Ceramic Capacitors GJM0335C1E8R3CB01J-ND
8.3pF ±0.25pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

8.3pF ±0.25pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - GJM0335C1E8R3CB01J - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GJM0335C1E8R3CB01J
Ceramic Capacitors GJM0335C1E8R3CB01J
CAP CER 8.3PF 25V C0G/NP0 0201

CAP CER 8.3PF 25V C0G/NP0 0201

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors GJM0335C1E8R3CB01J
CAP CER 8.3PF 25V C0G/NP0 0201

CAP CER 8.3PF 25V C0G/NP0 0201

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number GJM0335C1E8R3CB01J-ND GJM0335C1E8R3CB01J GJM0335C1E8R3CB01J
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave High Frequency; RF, Microwave, High Frequency
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 25 volts 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050522000331FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1345677 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers