Murata Electronics Ceramic Capacitors GJM0335C1E8R0CB01D

Description
8pF ±0.25pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet
Description
8pF ±0.25pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-17280-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-17280-6-ND
Ceramic Capacitors 490-17280-6-ND
8pF ±0.25pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

8pF ±0.25pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-17280-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-17280-1-ND
Ceramic Capacitors 490-17280-1-ND
8pF ±0.25pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

8pF ±0.25pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-17280-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-17280-2-ND
Ceramic Capacitors 490-17280-2-ND
8pF ±0.25pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

8pF ±0.25pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1329491-GJM0335C1E8R0CB01D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1329491-GJM0335C1E8R0CB01D
Capacitors - Ceramic Capacitors 1329491-GJM0335C1E8R0CB01D
Manufacturer: Murata Electronics Win Source Part Number: 1329491-GJM0335C1E8R 0CB01D Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Features: High Q, Low Loss Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Applications: RF, Microwave, High Frequency Standard Package: 15,000 Mounting: Surface Mount Capacitance: 8 pF Tolerance: ±0.25pF Voltage - Rated: 25V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.013" (0.33mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0201 (0603 Metric) ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: GJM0335C1E8R0CB01E,G JM0335C1E8R0CB01D-ND ,490-17280-6,490-172 80-1,490-17280-2 Base Product Number: GJM0335C1E RoHS Status: ROHS3 Compliant

Manufacturer: Murata Electronics
Win Source Part Number: 1329491-GJM0335C1E8R0CB01D
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Features: High Q, Low Loss
Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Applications: RF, Microwave, High Frequency
Standard Package: 15,000
Mounting: Surface Mount
Capacitance: 8 pF
Tolerance: ±0.25pF
Voltage - Rated: 25V
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.013" (0.33mm)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0201 (0603 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Other Part Number: GJM0335C1E8R0CB01E,GJM0335C1E8R0CB01D-ND,490-17280-6,490-17280-1,490-17280-2
Base Product Number: GJM0335C1E
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
8PF 25V Capacitor
60-GJM0335C1E8R0CB01D
8PF 25V Capacitor 60-GJM0335C1E8R0CB01D
CAP CER 8PF 25V C0G/NP0 0201 Product overview: GJM0335C1E8R0CB01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 8PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GJM0335C1E8R0CB01 D can be used for catalog matching and distributor lookup.

CAP CER 8PF 25V C0G/NP0 0201 Product overview: GJM0335C1E8R0CB01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 8PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GJM0335C1E8R0CB01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GJM0335C1E8R0CB01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GJM0335C1E8R0CB01D
Ceramic Capacitors GJM0335C1E8R0CB01D
CAP CER 8PF 25V C0G/NP0 0201

CAP CER 8PF 25V C0G/NP0 0201

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-17280-6-ND 490-17280-1-ND 1329491-GJM0335C1E8R0CB01D 60-GJM0335C1E8R0CB01D GJM0335C1E8R0CB01D
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors 8PF 25V Capacitor Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
WVDC 25 volts 25 volts 25 volts 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Coin Cell Supercapacitor - SCCC - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Aluminum Electrolytic - 101C213U040AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers