5.7pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
CAP CER 5.7PF 25V NP0 0201
CAP CER 5.7PF 25V NP0 0201
CAP CER 5.7PF 25V NP0 0201
| DigiKey | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | GJM0335C1E5R7BB01D-ND | 535-GJM0335C1E5R7BB01D | GJM0335C1E5R7BB01D | GJM0335C1E5R7BB01D |
| Product Name | Ceramic Capacitors | CAP CER 5.7PF 25V NP0 0201 | Capacitors - Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; Surface Mount | ||
| Applications | High Frequency; RF / Microwave | High Frequency; RF, Microwave, High Frequency | High Frequency; RF / Microwave | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | C0G | Ceramic Composition | |
| WVDC | 25 volts | 25 volts | 25 volts | 25 volts |