Murata Electronics Ceramic Capacitors GJM0335C1E1R8BB01D

Description
1.8pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet
Description
1.8pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-8581-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-8581-2-ND
Ceramic Capacitors 490-8581-2-ND
1.8pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

1.8pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-8581-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-8581-6-ND
Ceramic Capacitors 490-8581-6-ND
1.8pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

1.8pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-8581-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-8581-1-ND
Ceramic Capacitors 490-8581-1-ND
1.8pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

1.8pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Singapore, Singapore
1.8PF 25V Capacitor
60-GJM0335C1E1R8BB01D
1.8PF 25V Capacitor 60-GJM0335C1E1R8BB01D
CAP CER 1.8PF 25V C0G/NP0 0201 Product overview: GJM0335C1E1R8BB01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1.8PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GJM0335C1E1R8BB01 D can be used for catalog matching and distributor lookup.

CAP CER 1.8PF 25V C0G/NP0 0201 Product overview: GJM0335C1E1R8BB01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1.8PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GJM0335C1E1R8BB01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 959634-GJM0335C1E1R8BB01D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
959634-GJM0335C1E1R8BB01D
Capacitors - Ceramic Capacitors 959634-GJM0335C1E1R8BB01D
Win Source Part Number: 959634-GJM0335C1E1R8 BB01D Category: Capacitors>Ceramic Capacitors Series: GJM Features: High Q, Low Loss Package: Tape & Reel Applications: RF, Microwave, High Frequency Standard Package: 15,000 Mounting: SMD (SMT) Capacitance: 1.8 pF Tolerance: ±0.1pF Voltage - Rated: 25V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.013" (0.33mm) Package / Case: 0201 (0603 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Alternative Parts (Cross-Reference): GRM0335C1E1R8CA01D; GRM0335C1E1R8BA01D; GRM0335C1E1R8BA01J; C0603C0G1E1R8C; CL03C1R8CA3GNNC; UMK063CG1R8CT-F; ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Murata Electronics Other Names: 490-8581-1,490-8581- 2,490-17218-6,GJM033 5C1E1R8BB01D-ND,490- 17218-1-ND,490-17218 -6-ND,Q3041755,490-1 7218-2-ND,490-17218- 2,GJM0335C1E1R8BB01E ,490-8581-6,490-1721 8-1 Base Product Number: GJM0335C1E

Win Source Part Number: 959634-GJM0335C1E1R8BB01D
Category: Capacitors>Ceramic Capacitors
Series: GJM
Features: High Q, Low Loss
Package: Tape & Reel
Applications: RF, Microwave, High Frequency
Standard Package: 15,000
Mounting: SMD (SMT)
Capacitance: 1.8 pF
Tolerance: ±0.1pF
Voltage - Rated: 25V
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.013" (0.33mm)
Package / Case: 0201 (0603 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Alternative Parts (Cross-Reference): GRM0335C1E1R8CA01D; GRM0335C1E1R8BA01D; GRM0335C1E1R8BA01J; C0603C0G1E1R8C; CL03C1R8CA3GNNC; UMK063CG1R8CT-F;
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Mfr: Murata Electronics
Other Names: 490-8581-1,490-8581-2,490-17218-6,GJM0335C1E1R8BB01D-ND,490-17218-1-ND,490-17218-6-ND,Q3041755,490-17218-2-ND,490-17218-2,GJM0335C1E1R8BB01E,490-8581-6,490-17218-1
Base Product Number: GJM0335C1E

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1853471P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1853471P
MLCCs - Multilayer Ceramic Capacitors 1853471P
Murata GJM0335C1E1R8BB01D

Murata GJM0335C1E1R8BB01D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1853471 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1853471
MLCCs - Multilayer Ceramic Capacitors 1853471
Murata GJM0335C1E1R8BB01D

Murata GJM0335C1E1R8BB01D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1853116 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1853116
MLCCs - Multilayer Ceramic Capacitors 1853116
Murata GJM0335C1E1R8BB01D

Murata GJM0335C1E1R8BB01D

Supplier's Site
Ceramic Capacitors - GJM0335C1E1R8BB01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GJM0335C1E1R8BB01D
Ceramic Capacitors GJM0335C1E1R8BB01D
CAP CER 1.8PF 25V C0G/NP0 0201

CAP CER 1.8PF 25V C0G/NP0 0201

Supplier's Site Datasheet
Cap, 1.8Pf, 25V, Mlcc, 0201; Capacitance Murata - 65AH6886 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1.8Pf, 25V, Mlcc, 0201; Capacitance Murata
65AH6886
Cap, 1.8Pf, 25V, Mlcc, 0201; Capacitance Murata 65AH6886
CAP, 1.8PF, 25V, MLCC, 0201; Capacitance:1.8pF; Voltage Rating:25V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 0.1pF; Dielectric Characteristic:C0G / NP0; Product Range:GJM Series; Operating Temperature RoHS Compliant: Yes

CAP, 1.8PF, 25V, MLCC, 0201; Capacitance:1.8pF; Voltage Rating:25V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 0.1pF; Dielectric Characteristic:C0G / NP0; Product Range:GJM Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 1.8Pf, 25V, Mlcc, 0201 Rohs Compliant Murata - 92AH8179 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1.8Pf, 25V, Mlcc, 0201 Rohs Compliant Murata
92AH8179
Cap, 1.8Pf, 25V, Mlcc, 0201 Rohs Compliant Murata 92AH8179
CAP, 1.8PF, 25V, MLCC, 0201 ROHS COMPLIANT: YES

CAP, 1.8PF, 25V, MLCC, 0201 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-8581-2-ND 490-8581-6-ND 60-GJM0335C1E1R8BB01D 959634-GJM0335C1E1R8BB01D 1853471P 1853471 GJM0335C1E1R8BB01D 65AH6886 92AH8179
Product Name Ceramic Capacitors Ceramic Capacitors 1.8PF 25V Capacitor Capacitors - Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Cap, 1.8Pf, 25V, Mlcc, 0201; Capacitance Murata Cap, 1.8Pf, 25V, Mlcc, 0201 Rohs Compliant Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; C0G Ceramic Composition Ceramic Composition
WVDC 25 volts 25 volts 25 volts 25 volts 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M22U224M5-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0102P20DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers