Murata Electronics 12PF 16V Capacitor GJM0225C1C120JB01L

Description
CAP CER 12PF 16V NP0 01005 Product overview: GJM0225C1C120JB01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12PF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 12PF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GJM0225C1C120JB01 L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 12PF 16V NP0 01005 Product overview: GJM0225C1C120JB01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12PF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 12PF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GJM0225C1C120JB01 L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
12PF 16V Capacitor
60-GJM0225C1C120JB01L
12PF 16V Capacitor 60-GJM0225C1C120JB01L
CAP CER 12PF 16V NP0 01005 Product overview: GJM0225C1C120JB01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12PF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 12PF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GJM0225C1C120JB01 L can be used for catalog matching and distributor lookup.

CAP CER 12PF 16V NP0 01005 Product overview: GJM0225C1C120JB01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12PF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 12PF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GJM0225C1C120JB01L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-GJM0225C1C120JB01LTR-ND - DigiKey
Thief River Falls, MN, United States
12pF ±5% 16V Ceramic Capacitor C0G, NP0 01005 (0402 Metric)

12pF ±5% 16V Ceramic Capacitor C0G, NP0 01005 (0402 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GJM0225C1C120JB01LCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 12PF 16V C0G/NP0 01005

CAP CER 12PF 16V C0G/NP0 01005

Buy Now Datasheet
Capacitors - Ceramic Capacitors GJM0225C1C120JB01L
CAP CER 12PF 16V NP0 01005

CAP CER 12PF 16V NP0 01005

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 60-GJM0225C1C120JB01L 490-GJM0225C1C120JB01LTR-ND GJM0225C1C120JB01L
Product Name 12PF 16V Capacitor Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 1.20E-5 microF 1.20E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminium Capacitors - 1701247 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details