Murata Electronics Ceramic Capacitors GCQ1555C1HR36BB01D

Description
0.36pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
0.36pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GCQ1555C1HR36BB01D-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
GCQ1555C1HR36BB01D-ND
Ceramic Capacitors GCQ1555C1HR36BB01D-ND
0.36pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

0.36pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors GCQ1555C1HR36BB01D
CAP CER 0.36PF 50V C0G/NP0 0402

CAP CER 0.36PF 50V C0G/NP0 0402

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors
Product Number GCQ1555C1HR36BB01D-ND GCQ1555C1HR36BB01D
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave; Automotive High Frequency; Automotive; RF, Microwave, High Frequency, Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
WVDC 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-695-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details
Capacitor - 224222799 - Radwell International
Specs
Configuration / Form Factor Leaded Capacitor
Capacitance Range 4.70E6 microF
Lead Style Screw
View Details
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details