Murata Electronics 14PF 50V Capacitor GCQ1555C1H140JB01D

Description
CAP CER 14PF 50V C0G/NP0 0402 Product overview: GCQ1555C1H140JB01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 14PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 14PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCQ1555C1H140JB01 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 14PF 50V C0G/NP0 0402 Product overview: GCQ1555C1H140JB01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 14PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 14PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCQ1555C1H140JB01 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
14PF 50V Capacitor
60-GCQ1555C1H140JB01D
14PF 50V Capacitor 60-GCQ1555C1H140JB01D
CAP CER 14PF 50V C0G/NP0 0402 Product overview: GCQ1555C1H140JB01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 14PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 14PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCQ1555C1H140JB01 D can be used for catalog matching and distributor lookup.

CAP CER 14PF 50V C0G/NP0 0402 Product overview: GCQ1555C1H140JB01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 14PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 14PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCQ1555C1H140JB01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1358898-GCQ1555C1H140JB01D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1358898-GCQ1555C1H140JB01D
Capacitors - Ceramic Capacitors 1358898-GCQ1555C1H140JB01D
Win Source Part Number: 1358898-GCQ1555C1H14 0JB01D Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: GCQ Package: Tape & Reel Product Status: Active Package / Case: 0402 (1005 Metric) Base Product Number: GCQ1555C1H Mounting Type: Surface Mount, MLCC HTSUS: 8532.24.0020 Capacitance: 14 pF Tolerance: ±5% Voltage - Rated: 50V Ratings: AEC-Q200 Applications: RF, Microwave, High Frequency, Automotive Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: C0G, NP0 Thickness (Max): 0.022" (0.55mm)

Win Source Part Number: 1358898-GCQ1555C1H140JB01D
Category: Capacitors - Ceramic Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: GCQ
Package: Tape & Reel
Product Status: Active
Package / Case: 0402 (1005 Metric)
Base Product Number: GCQ1555C1H
Mounting Type: Surface Mount, MLCC
HTSUS: 8532.24.0020
Capacitance: 14 pF
Tolerance: ±5%
Voltage - Rated: 50V
Ratings: AEC-Q200
Applications: RF, Microwave, High Frequency, Automotive
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.022" (0.55mm)

Buy Now Datasheet
Ceramic Capacitors - 490-17427-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-17427-1-ND
Ceramic Capacitors 490-17427-1-ND
14pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

14pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-17427-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-17427-6-ND
Ceramic Capacitors 490-17427-6-ND
14pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

14pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-17427-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-17427-2-ND
Ceramic Capacitors 490-17427-2-ND
14pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

14pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GCQ1555C1H140JB01D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GCQ1555C1H140JB01D
50V 14pF ±5% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

50V 14pF ±5% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Ceramic Capacitors - GCQ1555C1H140JB01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCQ1555C1H140JB01D
Ceramic Capacitors GCQ1555C1H140JB01D
CAP CER 14PF 50V C0G/NP0 0402

CAP CER 14PF 50V C0G/NP0 0402

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-GCQ1555C1H140JB01D 1358898-GCQ1555C1H140JB01D 490-17427-1-ND 490-17427-6-ND GCQ1555C1H140JB01D GCQ1555C1H140JB01D
Product Name 14PF 50V Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.40E-5 microF 1.40E-5 microF 1.40E-5 microF 1.40E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725486 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-412-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 200000 microF
View Details
Ceramic Capacitors - M40R104M2-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers