Cornell Dubilier Ceramic Capacitors M40R104M2

Description
0.1µF ±20% 200V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
0.1µF ±20% 200V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - M40R104M2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
M40R104M2-ND
Ceramic Capacitors M40R104M2-ND
0.1µF ±20% 200V Ceramic Capacitor X7R Radial

0.1µF ±20% 200V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitors - M40R104M2 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
M40R104M2
Ceramic Capacitors M40R104M2
CAP CER 0.1UF 200V X7R RADIAL

CAP CER 0.1UF 200V X7R RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number M40R104M2-ND M40R104M2
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725995 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Film Paper Film Capacitors - 104PPB250K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers
Ceramic Capacitors - C17AH4R3C-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers