Murata Electronics MLCCs - Multilayer Ceramic Capacitors GCM32EC71H106KA03L

Description
Murata GCM32EC71H106KA03L
Request a Quote Datasheet
Description
Murata GCM32EC71H106KA03L
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 2477919P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2477919P
MLCCs - Multilayer Ceramic Capacitors 2477919P
Murata GCM32EC71H106KA03L

Murata GCM32EC71H106KA03L

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2477919 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2477919
MLCCs - Multilayer Ceramic Capacitors 2477919
Murata GCM32EC71H106KA03L

Murata GCM32EC71H106KA03L

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2477918 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2477918
MLCCs - Multilayer Ceramic Capacitors 2477918
Murata GCM32EC71H106KA03L

Murata GCM32EC71H106KA03L

Supplier's Site
Singapore, Singapore
10UF 50V Capacitor
60-GCM32EC71H106KA03L
10UF 50V Capacitor 60-GCM32EC71H106KA03L
CAP CER 10UF 50V X7S 1210 Product overview: GCM32EC71H106KA03L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM32EC71H106KA03 L can be used for catalog matching and distributor lookup.

CAP CER 10UF 50V X7S 1210 Product overview: GCM32EC71H106KA03L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM32EC71H106KA03L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-14536-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14536-2-ND
Ceramic Capacitors 490-14536-2-ND
10µF ±10% 50V Ceramic Capacitor X7S 1210 (3225 Metric)

10µF ±10% 50V Ceramic Capacitor X7S 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-14536-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14536-1-ND
Ceramic Capacitors 490-14536-1-ND
10µF ±10% 50V Ceramic Capacitor X7S 1210 (3225 Metric)

10µF ±10% 50V Ceramic Capacitor X7S 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-14536-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14536-6-ND
Ceramic Capacitors 490-14536-6-ND
10µF ±10% 50V Ceramic Capacitor X7S 1210 (3225 Metric)

10µF ±10% 50V Ceramic Capacitor X7S 1210 (3225 Metric)

Buy Now Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GCM32EC71H106KA03L
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GCM32EC71H106KA03L
50V 10uF X7S ±10% 1210 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

50V 10uF X7S ±10% 1210 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Cap, 10Μf, 50V, 10%, X7S, 1210; Capacitance Murata - 38AC1171 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Μf, 50V, 10%, X7S, 1210; Capacitance Murata
38AC1171
Cap, 10Μf, 50V, 10%, X7S, 1210; Capacitance Murata 38AC1171
CAP, 10µF, 50V, 10%, X7S, 1210; Capacitance:10µF; Voltage Rating:50V; Ceramic Capacitor Case:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7S; Product Range:GCM Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 10µF, 50V, 10%, X7S, 1210; Capacitance:10µF; Voltage Rating:50V; Ceramic Capacitor Case:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7S; Product Range:GCM Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 10Uf, 50V, Mlcc, 1210 Rohs Compliant Murata - 64AJ4292 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 50V, Mlcc, 1210 Rohs Compliant Murata
64AJ4292
Cap, 10Uf, 50V, Mlcc, 1210 Rohs Compliant Murata 64AJ4292
CAP, 10UF, 50V, MLCC, 1210 ROHS COMPLIANT: YES

CAP, 10UF, 50V, MLCC, 1210 ROHS COMPLIANT: YES

Supplier's Site
Ceramic Capacitors - GCM32EC71H106KA03L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCM32EC71H106KA03L
Ceramic Capacitors GCM32EC71H106KA03L
CAP CER 10UF 50V X7S 1210

CAP CER 10UF 50V X7S 1210

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey DigiKey LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 2477919P 60-GCM32EC71H106KA03L 490-14536-2-ND 490-14536-6-ND GCM32EC71H106KA03L 38AC1171 64AJ4292 GCM32EC71H106KA03L
Product Name MLCCs - Multilayer Ceramic Capacitors 10UF 50V Capacitor Ceramic Capacitors Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Cap, 10Μf, 50V, 10%, X7S, 1210; Capacitance Murata Cap, 10Uf, 50V, Mlcc, 1210 Rohs Compliant Murata Ceramic Capacitors
Technology Multilayer Multilayer Film Capacitors
RoHS Compliant Yes Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-696-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Aluminum Electrolytic - 101C155U7R5DG2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - C11CF120K-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details