Manufacturer: AMIS
Category: Discrete Semiconductor Products>Transistors
Part Status: Obsolete
Capacitance: 0.22μF
Voltage - Rated: 6.3V
Tolerance: ±20%
Operating Temperature: -40°C ~ 85°C
Applications: Buck Converters
Package / Case: 8-SMD, No Lead
Thickness (Max): 0.022" (0.56mm)
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Mounting Type: Surface Mount
| Win Source Electronics | |
|---|---|
| Product Category | Transistors |
| Product Name | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar Transistor Arrays |
| Package Type | SOT3 |