Murata Electronics Ceramic Capacitors GCM32D5C3B682FWA1L

Description
CAP CER 6800PF 1250V C0G 1210
Request a Quote Datasheet
Description
CAP CER 6800PF 1250V C0G 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GCM32D5C3B682FWA1LCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 6800PF 1250V C0G 1210

CAP CER 6800PF 1250V C0G 1210

Buy Now Datasheet
Ceramic Capacitors - 490-GCM32D5C3B682FWA1LDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 6800PF 1250V C0G 1210

CAP CER 6800PF 1250V C0G 1210

Buy Now Datasheet
Ceramic Capacitors - 490-GCM32D5C3B682FWA1LTR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 6800PF 1250V C0G 1210

CAP CER 6800PF 1250V C0G 1210

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 490-GCM32D5C3B682FWA1LCT-ND 490-GCM32D5C3B682FWA1LDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Voltage Capacitor; Automotive High Voltage Capacitor; Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - CK12BX103K - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100392FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers