Murata Power Solutions Ceramic Capacitors GCM31MR71H474KA37L

Description
0.47µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
0.47µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-8061-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-8061-2-ND
Ceramic Capacitors 490-8061-2-ND
0.47µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

0.47µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-8061-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-8061-1-ND
Ceramic Capacitors 490-8061-1-ND
0.47µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

0.47µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-8061-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-8061-6-ND
Ceramic Capacitors 490-8061-6-ND
0.47µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

0.47µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Singapore, Singapore
0.47UF 50V Capacitor
60-GCM31MR71H474KA37L
0.47UF 50V Capacitor 60-GCM31MR71H474KA37L
CAP CER 0.47UF 50V X7R 1206 Product overview: GCM31MR71H474KA37L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.47UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM31MR71H474KA37 L can be used for catalog matching and distributor lookup.

CAP CER 0.47UF 50V X7R 1206 Product overview: GCM31MR71H474KA37L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.47UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM31MR71H474KA37L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1111612-GCM31MR71H474KA37L - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1111612-GCM31MR71H474KA37L
Capacitors - Ceramic Capacitors 1111612-GCM31MR71H474KA37L
Win Source Part Number: 1111612-GCM31MR71H47 4KA37L Category: Capacitors>Ceramic Capacitors Series: GCM Package: Tape & Reel Applications: Automotive Standard Package: 3,000 Capacitance: 0.47 µF Tolerance: ±10% Voltage - Rated: 50V Temperature Coefficient: X7R Ratings: AEC-Q200 Thickness (Max): 0.049" (1.25mm) Mounting Type: Surface Mount, MLCC Package / Case: 1206 (3216 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Murata Electronics Other Names: GCM31MR71H474KA37L-N D,490-8061-6,490-806 1-1,490-8061-2 Base Product Number: GCM31MR71H Product Status: Not For New Designs

Win Source Part Number: 1111612-GCM31MR71H474KA37L
Category: Capacitors>Ceramic Capacitors
Series: GCM
Package: Tape & Reel
Applications: Automotive
Standard Package: 3,000
Capacitance: 0.47 µF
Tolerance: ±10%
Voltage - Rated: 50V
Temperature Coefficient: X7R
Ratings: AEC-Q200
Thickness (Max): 0.049" (1.25mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 1206 (3216 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Mfr: Murata Electronics
Other Names: GCM31MR71H474KA37L-ND,490-8061-6,490-8061-1,490-8061-2
Base Product Number: GCM31MR71H
Product Status: Not For New Designs

Buy Now Datasheet
Ceramic Capacitors - GCM31MR71H474KA37L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCM31MR71H474KA37L
Ceramic Capacitors GCM31MR71H474KA37L
CAP CER 0.47UF 50V X7R 1206

CAP CER 0.47UF 50V X7R 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-8061-2-ND 490-8061-6-ND 60-GCM31MR71H474KA37L 1111612-GCM31MR71H474KA37L GCM31MR71H474KA37L
Product Name Ceramic Capacitors Ceramic Capacitors 0.47UF 50V Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-443-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 150000 microF
View Details
Aluminium Capacitors - 1620719 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitor - 106NCN035MQ5 - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers