Murata Electronics Ceramic Capacitors GCM31MR71E105KA37K

Description
1µF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
1µF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GCM31MR71E105KA37K-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
GCM31MR71E105KA37K-ND
Ceramic Capacitors GCM31MR71E105KA37K-ND
1µF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric)

1µF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1114926-GCM31MR71E105KA37K - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1114926-GCM31MR71E105KA37K
Capacitors - Ceramic Capacitors 1114926-GCM31MR71E105KA37K
Win Source Part Number: 1114926-GCM31MR71E10 5KA37K Category: Capacitors>Ceramic Capacitors Series: GCM Package: Tape & Reel (TR) Applications: Automotive Standard Package: 10,000 Capacitance: 1 µF Tolerance: ±10% Voltage - Rated: 25V Temperature Coefficient: X7R Ratings: AEC-Q200 Thickness (Max): 0.049" (1.25mm) Mounting Type: Surface Mount, MLCC Package / Case: 1206 (3216 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Murata Electronics Base Product Number: GCM31MR71E Product Status: Not For New Designs

Win Source Part Number: 1114926-GCM31MR71E105KA37K
Category: Capacitors>Ceramic Capacitors
Series: GCM
Package: Tape & Reel (TR)
Applications: Automotive
Standard Package: 10,000
Capacitance: 1 µF
Tolerance: ±10%
Voltage - Rated: 25V
Temperature Coefficient: X7R
Ratings: AEC-Q200
Thickness (Max): 0.049" (1.25mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 1206 (3216 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Mfr: Murata Electronics
Base Product Number: GCM31MR71E
Product Status: Not For New Designs

Buy Now Datasheet
Singapore, Singapore
1UF 25V Capacitor
60-GCM31MR71E105KA37K
1UF 25V Capacitor 60-GCM31MR71E105KA37K
CAP CER 1UF 25V X7R 1206 Product overview: GCM31MR71E105KA37K from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM31MR71E105KA37 K can be used for catalog matching and distributor lookup.

CAP CER 1UF 25V X7R 1206 Product overview: GCM31MR71E105KA37K from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM31MR71E105KA37K can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors Capacitors
Product Number GCM31MR71E105KA37K-ND 1114926-GCM31MR71E105KA37K 60-GCM31MR71E105KA37K
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors 1UF 25V Capacitor
Configuration / Form Factor Chip Capacitor Leaded Capacitor
Applications Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-698-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 157AXZ010M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers