Murata Electronics 10UF 25V Capacitor GCM31CC71E106KA03L

Description
CAP CER 10UF 25V X7S 1206 Product overview: GCM31CC71E106KA03L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM31CC71E106KA03 L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 10UF 25V X7S 1206 Product overview: GCM31CC71E106KA03L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM31CC71E106KA03 L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
10UF 25V Capacitor
60-GCM31CC71E106KA03L
10UF 25V Capacitor 60-GCM31CC71E106KA03L
CAP CER 10UF 25V X7S 1206 Product overview: GCM31CC71E106KA03L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM31CC71E106KA03 L can be used for catalog matching and distributor lookup.

CAP CER 10UF 25V X7S 1206 Product overview: GCM31CC71E106KA03L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM31CC71E106KA03L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 975000-GCM31CC71E106KA03L - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
975000-GCM31CC71E106KA03L
Capacitors - Ceramic Capacitors 975000-GCM31CC71E106KA03L
Win Source Part Number: 975000-GCM31CC71E106 KA03L Category: Capacitors>Ceramic Capacitors Series: GCM Package: Tape & Reel Applications: Automotive Standard Package: 2,000 Capacitance: 10 µF Tolerance: ±10% Voltage - Rated: 25V Temperature Coefficient: X7S Ratings: AEC-Q200 Thickness (Max): 0.075" (1.90mm) Mounting Type: Surface Mount, MLCC Package / Case: 1206 (3216 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Murata Electronics Other Names: GCM31CC71E106KA03L-N D,490-12661-6,490-12 661-1,490-12661-2 Base Product Number: GCM31CC71E

Win Source Part Number: 975000-GCM31CC71E106KA03L
Category: Capacitors>Ceramic Capacitors
Series: GCM
Package: Tape & Reel
Applications: Automotive
Standard Package: 2,000
Capacitance: 10 µF
Tolerance: ±10%
Voltage - Rated: 25V
Temperature Coefficient: X7S
Ratings: AEC-Q200
Thickness (Max): 0.075" (1.90mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 1206 (3216 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Mfr: Murata Electronics
Other Names: GCM31CC71E106KA03L-ND,490-12661-6,490-12661-1,490-12661-2
Base Product Number: GCM31CC71E

Buy Now Datasheet
Ceramic Capacitors - 490-12661-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12661-2-ND
Ceramic Capacitors 490-12661-2-ND
10µF ±10% 25V Ceramic Capacitor X7S 1206 (3216 Metric)

10µF ±10% 25V Ceramic Capacitor X7S 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-12661-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12661-6-ND
Ceramic Capacitors 490-12661-6-ND
10µF ±10% 25V Ceramic Capacitor X7S 1206 (3216 Metric)

10µF ±10% 25V Ceramic Capacitor X7S 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-12661-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12661-1-ND
Ceramic Capacitors 490-12661-1-ND
10µF ±10% 25V Ceramic Capacitor X7S 1206 (3216 Metric)

10µF ±10% 25V Ceramic Capacitor X7S 1206 (3216 Metric)

Buy Now Datasheet
Cap, 10Μf, 25V, 10%, X7S, 1206; Capacitance Murata - 38AC1169 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Μf, 25V, 10%, X7S, 1206; Capacitance Murata
38AC1169
Cap, 10Μf, 25V, 10%, X7S, 1206; Capacitance Murata 38AC1169
CAP, 10µF, 25V, 10%, X7S, 1206; Capacitance:10µF; Voltage Rating:25V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7S; Product Range:GCM Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 10µF, 25V, 10%, X7S, 1206; Capacitance:10µF; Voltage Rating:25V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7S; Product Range:GCM Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 10Uf, 25V, Mlcc, 1206 Rohs Compliant Murata - 64AJ4278 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 25V, Mlcc, 1206 Rohs Compliant Murata
64AJ4278
Cap, 10Uf, 25V, Mlcc, 1206 Rohs Compliant Murata 64AJ4278
CAP, 10UF, 25V, MLCC, 1206 ROHS COMPLIANT: YES

CAP, 10UF, 25V, MLCC, 1206 ROHS COMPLIANT: YES

Supplier's Site
Ceramic Capacitors - GCM31CC71E106KA03L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCM31CC71E106KA03L
Ceramic Capacitors GCM31CC71E106KA03L
CAP CER 10UF 25V X7S 1206

CAP CER 10UF 25V X7S 1206

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-GCM31CC71E106KA03L 975000-GCM31CC71E106KA03L 490-12661-2-ND 490-12661-6-ND 38AC1169 64AJ4278 GCM31CC71E106KA03L
Product Name 10UF 25V Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, 10Μf, 25V, 10%, X7S, 1206; Capacitance Murata Cap, 10Uf, 25V, Mlcc, 1206 Rohs Compliant Murata Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to ? C (-67 to ? F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-415-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 320000 microF
View Details
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Polymer - 108UVR6R3MFE - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers